EN
  • EN
  • DE

TMS38030PQL-10

Part No TMS38030PQL-10
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description SERIAL IO/COMMS CONTROLLER / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 374159-TMS38030PQL-10
Ultra Librarian 3D Model Ultra Librarian TMS38030PQL-10 CAD Model

Description

Overview of Texas Instruments TMS38030PQL-10

The TMS38030PQL-10 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of technology across various sectors.

Key Features

  • High-Speed Performance: The TMS38030PQL-10 is built to deliver rapid processing capabilities, making it ideal for applications that require quick data handling and throughput.
  • Robust Architecture: With a design focused on reliability, this integrated circuit can withstand challenging conditions and maintain its functionality.
  • Efficiency: Texas Instruments has engineered the TMS38030PQL-10 to operate with high efficiency, ensuring minimal power wastage and optimal use of energy.
  • Integration: As with many Texas Instruments products, this IC is made to be easily integrated into a wide range of electronic systems, simplifying the design and development process for engineers.

Applications

The versatility of the TMS38030PQL-10 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Advanced computing systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Automotive electronics
  • High-speed data acquisition and processing units

Product Specifications

The TMS38030PQL-10 is designed with the following specifications:

  • Package Type: PQL
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined in the datasheet
  • Quality and Reliability: Texas Instruments products are known for their high standards of quality and reliability, and the TMS38030PQL-10 is no exception.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design support. Technical assistance is readily available to help integrate the TMS38030PQL-10 into your projects.

In summary, the TMS38030PQL-10 from Texas Instruments is a powerful integrated circuit that offers exceptional performance and efficiency for a wide range of electronic applications. Its robust design and ease of integration make it a valuable component for any technology-driven project.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9871 $53.9613
7+ $14.7587 $103.3109
11+ $14.2975 $157.2725
15+ $13.8363 $207.5445
19+ $13.3751 $254.1269
26+ $11.9914 $311.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess