EN
  • EN
  • DE

MBS10 RCG

Part No MBS10 RCG
Manufacturer Taiwan Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 1KV 800MA MBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 9 Weeks
Features Bridge Rectifier Single Phase Standard 1 kV Surface Mount MBS
Manufacturer Taiwan Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-BESOP (0.173", 4.40mm Width)
Case / Package MBS
Family Name MBS10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MBS10RCGCT, MBS10 RCGDKR, MBS10 RCGDKR-ND, MBS10 RCGTR, MBS10 RCGTR-ND, MBS10RCGTR, MBS10RCGDKR, MBS10 RCGCT, MBS10 RCGCT-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883202-MBS10 RCG
Ultra Librarian 3D Model Ultra Librarian MBS10 RCG CAD Model

Description

The MBS10 RCG is a surface-mount bridge rectifier manufactured by Taiwan Semiconductor. It is designed to convert alternating current (AC) to direct current (DC). It is commonly used in power supplies and various electronic devices.

Applications

  • Power Supplies: Used in AC to DC power supplies for electronic devices.
  • Adapters: Employed in wall adapters and chargers.
  • LED Lighting: Used in LED drivers to provide DC power.
  • Small Appliances: Found in various small appliances requiring DC power.

Features

  • Surface Mount Package: Compact MBS package suitable for surface mount assembly.
  • High Surge Current Capability: Withstands high surge currents.
  • Low Forward Voltage Drop: Minimizes power loss.
  • High Reliability: Designed for reliable operation in various environments.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Efficient Rectification: Converts AC to DC with minimal power loss.
  • Compact Size: Saves board space due to the small surface mount package.
  • Reliable Performance: Ensures stable and consistent operation.
  • Easy Assembly: Simplifies the manufacturing process with surface mount technology.
  • Environmentally Friendly: Meets environmental standards for reduced environmental impact.

Additional Details

The MBS10 RCG has a maximum repetitive peak reverse voltage and a maximum RMS voltage. It is designed to operate within a specified temperature range. Detailed technical specifications, including current ratings and voltage drops, are available in the product datasheet. The package outline and dimensions are also specified in the datasheet for easy integration into PCB designs.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 1P 1.6KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 160A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 35A D-34
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 248A PWS-E
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2777 $58.3170
510+ $0.2279 $116.2290
785+ $0.2208 $173.3280
1,085+ $0.2137 $231.8645
1,400+ $0.2065 $289.1000
1,875+ $0.1852 $347.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess