EN
  • EN
  • DE

TMS370C756AFNT

Part No TMS370C756AFNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 8-BIT MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS370
Packaging Tube
Core Processor TMS370
Core Size 8-Bit
Speed 5MHz
Connectivity SCI, SPI
Peripherals PWM, WDT
Number of I/O 46
Program Memory Size 16KB (16K x 8)
Program Memory Type One Time Programmable(OTP)
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
RoHS State Request Verification
Win Source Part Number 1271395-TMS370C756AFNT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS370C756
Introduction Date December 01, 1986
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS370C756AFNT CAD Model

Description

Product Overview: TMS370C756AFNT by Texas Instruments

The TMS370C756AFNT is a sophisticated microcontroller unit (MCU) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the TMS370 family, which is known for its integration of a high-performance processor core with a variety of peripherals suited for automotive and industrial control applications.

The TMS370C756AFNT MCU operates with a 16-bit CPU, providing a balance between processing power and energy efficiency. This makes it an excellent choice for embedded systems where power consumption and performance are critical factors. With a wide operating temperature range, this device is built to withstand the rigorous demands of automotive environments, ensuring reliability and stability under extreme conditions.

One of the key features of the TMS370C756AFNT is its on-chip memory. It comes equipped with ample ROM and RAM, which allows for efficient code execution and data storage without the need for external memory components. This integration reduces system complexity and can lead to cost savings in the overall design.

Furthermore, the TMS370C756AFNT is packed with a range of peripherals that enhance its functionality. These include multiple I/O ports, serial communication interfaces such as UART and SPI, and an event manager module that supports complex timing and pulse-width modulation (PWM) operations. These features enable the MCU to handle a wide array of tasks, from simple I/O control to more sophisticated communication and control schemes.

For developers, Texas Instruments provides comprehensive support for the TMS370C756AFNT, including detailed datasheets, application notes, and development tools. This support ensures that integrating the MCU into a product design is as seamless as possible, reducing development time and accelerating time to market.

In summary, the TMS370C756AFNT from Texas Instruments is a robust and versatile microcontroller that combines processing power, integrated memory, and a suite of peripherals. It is well-suited for automotive and industrial control systems where reliability, efficiency, and performance are paramount. With Texas Instruments' strong support, this MCU is an excellent choice for engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess