EN
  • EN
  • DE

TMS370C256AFNT

Part No TMS370C256AFNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC / TMS370 TMS370 Microcontroller IC 8-Bit 5MHz ROMless 68-PLCC (24.23x24.23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series TMS370
Package Tube
Product Status Obsolete
Core Processor TMS370
Core Size 8-Bit
Speed 5MHz
Connectivity SCI, SPI
Peripherals PWM, WDT
Number of I/O 46
Program Memory Size -
Program Memory Type ROMless
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number TMS370C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356742-TMS370C256AFNT
Ultra Librarian 3D Model Ultra Librarian TMS370C256AFNT CAD Model

Description

The TMS370C256AFNT is a sophisticated microcontroller unit (MCU) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This versatile and powerful MCU is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors, where reliability and performance are of paramount importance.

Key Features and Benefits

  • Integrated Peripherals: This MCU comes equipped with a variety of built-in peripherals, including timers, serial communication interfaces, and I/O ports, which help to reduce system complexity and cost by minimizing the need for additional components.
  • High-Performance Architecture: The TMS370C256AFNT boasts a high-speed, 8-bit CPU providing efficient data processing capabilities, which is crucial for real-time applications.
  • Memory Capacity: It features a 256K-bit on-chip OTP (One-Time Programmable) ROM, which is ideal for storing firmware and applications that do not require frequent updates.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU is suitable for battery-operated and power-sensitive applications, ensuring longer operational periods and energy savings.
  • Robust Design: The TMS370C256AFNT is built to withstand harsh environments, providing reliable performance under a wide range of temperatures and operating conditions.

Applications

The TMS370C256AFNT is particularly well-suited for automotive applications, such as engine control units, dashboard instrumentation, and body electronics. Its robustness and integrated features make it equally effective in industrial applications, including automation control systems, sensor interfaces, and other embedded control systems.

Technical Specifications

Parameter Value
CPU 8-bit
Memory 256K-bit OTP ROM
Operating Temperature -40°C to +85°C
Package PLCC (Plastic Leaded Chip Carrier)

With its combination of performance, integration, and reliability, the TMS370C256AFNT from Texas Instruments stands as a solid choice for designers and engineers looking to develop advanced and durable electronic systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess