EN
  • EN
  • DE

TMS32C6415EGLZ5E0

Part No TMS32C6415EGLZ5E0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 532-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797636-TMS32C6415EGLZ5E0
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6415E
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS32C6415EGLZ5E0 CAD Model

Description

Overview of TMS32C6415EGLZ5E0

The TMS32C6415EGLZ5E0 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and advanced features tailored for demanding applications. This DSP is part of the TMS320C64x series, which is well-regarded for its efficiency in handling complex signal processing tasks in real-time.

Key Features

  • High-Speed Performance: The TMS32C6415EGLZ5E0 boasts a powerful core that can run at a clock speed of up to 1 GHz, making it suitable for high-speed signal processing requirements.
  • Large On-Chip Memory: With integrated L1 and L2 caches, the device ensures fast access to frequently used data, thereby enhancing overall system performance.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture enables parallel processing, allowing multiple operations to be executed simultaneously, which significantly boosts the throughput.
  • Edma Controller: The Enhanced Direct Memory Access (EDMA) controller facilitates high-speed data transfers without burdening the CPU, thus optimizing system efficiency.
  • Robust Peripheral Set: The DSP includes a rich set of peripherals, such as multiple timers, serial ports, and a host of other interfaces that support a wide range of applications.

Applications

The TMS32C6415EGLZ5E0 is ideally suited for a variety of high-performance applications, including:

  • Telecommunications: Base station infrastructure, network switches, and routers.
  • Medical Imaging: High-resolution diagnostic equipment like MRI and CT scanners.
  • Industrial: Automation systems, robotics, and control applications.
  • Audio and Video Processing: Professional audio systems, video conferencing, and broadcasting equipment.

Reliability and Support

TI provides extensive support for the TMS32C6415EGLZ5E0 through comprehensive technical documentation, development tools, and software libraries, which helps in reducing development time and accelerating time-to-market for products incorporating this DSP. Furthermore, TI's commitment to quality ensures that the TMS32C6415EGLZ5E0 meets the stringent reliability requirements for industrial and commercial applications.

With its blend of performance, integrated features, and support, the TMS32C6415EGLZ5E0 from Texas Instruments stands out as a versatile and powerful DSP solution for any application requiring intensive signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess