EN
  • EN
  • DE

TMS32C6414EZLZA5E0

Part No TMS32C6414EZLZA5E0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 532-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797633-TMS32C6414EZLZA5E0
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6414
Introduction Date January 19, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS32C6414EZLZA5E0 CAD Model

Description

The Texas Instruments TMS32C6414EZLZA5E0 is a high-performance digital signal processor (DSP) that belongs to the TMS320C64x series. This DSP is designed to meet the intense processing demands of modern-day applications such as telecommunications, imaging, audio, and industrial control systems. Its robust architecture and advanced features make it ideal for multi-channel and multifunction tasks that require significant computational power and real-time processing.

Key Features

  • High-Performance DSP Core: At the heart of the TMS32C6414EZLZA5E0 is a fixed-point DSP core that can run at a clock speed of up to 1 GHz, delivering up to 8000 MIPS (Million Instructions Per Second). This allows for high-speed data processing and real-time performance.
  • Large On-Chip Memory: The device features a large internal memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache, and 16KB of Level 1 (L1) program and data caches, enabling efficient data management and reduced latency.
  • External Memory Interface: It supports a wide variety of external memory options, including DDR SDRAM, to extend the available memory for data-intensive applications.
  • Advanced Peripherals: The DSP includes a host of peripherals such as Ethernet MAC, I2C, multichannel audio serial ports, and 64 general-purpose I/O pins, supporting a wide array of external devices and interfaces.
  • High-Speed Interconnect: A high-bandwidth VBUS interface ensures fast data transfer between the DSP and external devices, making it suitable for applications requiring quick data throughput.
  • Power Management: The TMS32C6414EZLZA5E0 incorporates power management techniques to reduce power consumption during idle or low-activity periods, which is crucial for power-sensitive applications.

Applications

The versatility of the TMS32C6414EZLZA5E0 DSP allows it to be used across various application domains. It is particularly well-suited for:

  • Telecommunications infrastructure such as base stations and network switches
  • Medical imaging systems like MRI and CT scanners
  • High-definition audio and video processing
  • Industrial control and automation systems
  • Instrumentation and test equipment

Overall, the TMS32C6414EZLZA5E0 from Texas Instruments is a powerful and flexible DSP solution that offers a combination of speed, efficiency, and scalability, making it an excellent choice for engineers and developers working on high-performance embedded applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess