EN
  • EN
  • DE

TMS320VC549PGE-120

Part No TMS320VC549PGE-120
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-LQFP / DSP Fixed-Point 16bit 120MHz 120MIPS 144-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface BSP, Host Interface, Serial Port
Clock Rate 120MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797622-TMS320VC549PGE-120
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name TMS320VC549
Introduction Date August 22, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320VC549PGE-120 CAD Model

Description

The TMS320VC549PGE-120 is a high-performance, fixed-point digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). This DSP is a part of the TMS320C54x DSP product line, which is known for its efficient processing capabilities and is widely used in a variety of applications ranging from telecommunications and audio processing to industrial control and automotive systems.

Key Features

  • High-Speed DSP Core: The TMS320VC549 operates at a frequency of 120MHz, providing robust computational power for complex signal processing tasks.
  • Memory: It comes with integrated memory, including 16KB of RAM and 256KB of on-chip ROM, which allows for efficient program execution and data storage.
  • Advanced Peripherals: This DSP features a range of peripherals such as a multichannel buffered serial port, a host-port interface, and timers, which enhance its interfacing capabilities.
  • Instruction Set: The device supports a rich instruction set optimized for digital signal processing, enabling fast and efficient algorithm implementation.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC549PGE-120 is suitable for battery-powered and portable devices.
  • Packaging: The DSP comes in a 144-pin LQFP (Low Profile Quad Flat Package), which is ideal for compact and space-constrained applications.

Applications

The TMS320VC549PGE-120 is versatile and can be used in a wide array of applications, including:

  • Professional and consumer audio equipment
  • Telecommunication infrastructure
  • Speech and audio processing
  • Biomedical signal processing
  • Industrial control systems
  • Automotive electronics

Design Support

TI provides comprehensive design support for the TMS320VC549PGE-120 DSP, including detailed datasheets, technical documentation, development tools, and software libraries. This support helps designers and engineers to accelerate the development process and bring products to market faster.

With its powerful processing capabilities, extensive memory integration, and advanced peripherals, the TMS320VC549PGE-120 is an excellent choice for any application requiring high-performance signal processing in a compact form factor.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess