EN
  • EN
  • DE

TMS320VC5404PGE

Part No TMS320VC5404PGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, UART
Clock Rate 120MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 32kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 100°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1271350-TMS320VC5404PGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5404
Introduction Date February 18, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320VC5404PGE CAD Model

Description

Overview of TMS320VC5404PGE

The TMS320VC5404PGE is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of signal processing applications. This product is part of the TMS320C54x DSP family, which is renowned for its efficient processing capabilities and low-power consumption.

Key Features and Benefits

  • Advanced DSP Core: The TMS320VC5404PGE features a powerful fixed-point DSP core that can execute up to 100 million instructions per second (MIPS) at a clock rate of 100MHz. This enables the processor to handle complex algorithms and signal processing tasks with ease.
  • Memory and Storage: It includes 16KB of on-chip RAM and additional support for external memory interfaces, allowing for flexible and scalable storage solutions.
  • Integrated Peripherals: The device is equipped with a variety of integrated peripherals, including timers, serial ports, and a host port interface, which facilitate easy connectivity and system integration.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5404PGE is ideal for battery-powered and portable applications, where minimizing power usage is critical.
  • Development Tools: TI provides an extensive range of development tools for the TMS320VC5404PGE, including software development kits (SDKs), debugging tools, and reference designs, to accelerate the development process and reduce time-to-market.

Applications

The TMS320VC5404PGE is suitable for a wide array of applications, particularly in areas where efficient signal processing is key. Some common applications include:

  • Telecommunications
  • Audio and speech processing
  • Medical imaging
  • Industrial control systems

Technical Specifications

The TMS320VC5404PGE comes in a 144-pin LQFP (Low Profile Quad Flat Package) and operates within a temperature range of -40°C to 85°C. Its voltage range is from 3.0V to 3.6V, making it compatible with a variety of power supplies and system designs.

Ordering and Availability

For pricing, availability, and ordering information, customers can visit the Texas Instruments website or contact authorized distributors. TI provides comprehensive support and documentation for the TMS320VC5404PGE, ensuring designers have all the necessary resources for successful product integration.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess