EN
  • EN
  • DE

TMS320VC33PGE120G4

Part No TMS320VC33PGE120G4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C3x
Packaging Tray
Type Floating Point
Interface Serial Port
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 136.25kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1271344-TMS320VC33PGE120G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC33PGE120G4 CAD Model

Description

The TMS320VC33PGE120G4 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of signal processing applications. This DSP is part of the TMS320C3x series, which is renowned for its high-speed processing capabilities and efficient power consumption.

Key Features:

  • High-Speed Performance: With a clock speed of 120MHz, this DSP delivers rapid execution of complex algorithms, making it suitable for real-time applications.
  • Large Memory: It includes integrated memory, with 512KB of on-chip RAM, enabling efficient handling of large data sets and buffering.
  • Precision: The processor features a 32-bit floating-point architecture, which provides high precision for scientific and engineering computations.
  • Advanced Peripherals: Equipped with a variety of peripherals, including a host port interface, a serial port, and a timer, the TMS320VC33PGE120G4 offers flexible interfacing options.
  • Power Efficiency: Optimized for low-power consumption, this DSP is ideal for portable and energy-sensitive applications.

Applications:

The TMS320VC33PGE120G4 is adept at handling tasks that require intensive computation, such as:

  • Audio and speech processing
  • Medical imaging
  • Instrumentation and control
  • Telecommunications
  • Automotive electronics

Package and Availability:

This DSP comes in a 144-LQFP (Low-Profile Quad Flat Package) which allows for a compact design in embedded systems. Its robust design ensures reliable operation in various temperature ranges, making it suitable for industrial environments.

Support and Resources:

Developers can access a wide range of resources provided by Texas Instruments, including development tools, software libraries, and application notes. This ensures a seamless integration of the TMS320VC33PGE120G4 into any system design, reducing time-to-market for products.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.1408 $66.1408
2+ $54.2694 $108.5388
3+ $52.5735 $157.7205
4+ $50.8776 $203.5104
6+ $49.1817 $295.0902
7+ $44.0939 $308.6573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 823 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess