EN
  • EN
  • DE

TMS320F28232PTPQ

Part No TMS320F28232PTPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 176HQFP / MCU 32-bit C28x RISC 128KB Flash 1.8V/3.3V 176-Pin HLQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797533-TMS320F28232PTPQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28232
Introduction Date July 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28232PTPQ CAD Model

Description

The TMS320F28232PTPQ is a highly sophisticated digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern control applications. This component is part of the TMS320C2000™ series, a family of processors that are renowned for their performance in processing algorithms and handling real-time data. This DSP is particularly well-suited for applications in the industrial, automotive, and consumer electronics sectors, where precise and efficient control is paramount.

Key Features

  • High-Performance Processing: The TMS320F28232PTPQ boasts a 32-bit CPU with a clock speed of up to 150 MHz, providing the computational power necessary for complex algorithms and control systems.
  • Memory: It comes equipped with 256 KB of flash memory and 18 KB of RAM, ensuring ample space for code and data storage.
  • Robust Peripherals: A variety of integrated peripherals are included, such as PWM outputs, capture inputs, and high-resolution ADCs, which facilitate precise control and data acquisition.
  • Communication Interfaces: Multiple communication interfaces, including CAN, SPI, I2C, and UART, enable this DSP to communicate with other devices and systems seamlessly.
  • Real-Time Control: The processor features an advanced interrupt structure that supports real-time processing and response, a crucial aspect for control applications.

Applications

The versatility of the TMS320F28232PTPQ makes it ideal for a range of applications, such as:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Power Supplies (Switch Mode and Power Factor Correction)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Automotive Control Systems
  • Industrial Automation and Robotics

Package and Quality

The TMS320F28232PTPQ is offered in an 80-pin LQFP (Low-Profile Quad Flat Package) that is suitable for surface-mount technology, ensuring a compact footprint on PCBs. Texas Instruments is committed to high-quality manufacturing standards, and this DSP is no exception, providing reliable performance in a wide range of operating conditions.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess