EN
  • EN
  • DE

TMS320F2810

Part No TMS320F2810
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271287-TMS320F2810
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2810 CAD Model

Description

The Texas Instruments TMS320F2810 is a highly integrated, high-performance Digital Signal Processor (DSP) optimized for industrial control and digital power conversion. It is part of the TMS320C28x™ DSP generation that incorporates a unique combination of processing capabilities and features to handle complex algorithms and control tasks with ease.

Key Features:

  • High-Performance Static CMOS Technology: Operating at a frequency of up to 150 MHz, the TMS320F2810 offers 32-bit performance with a 32-bit wide data path and 64-bit wide access via a crossbar switch to maximize data throughput.
  • Integrated Memory: It comes with 128KB of Flash memory and 18KB of RAM, providing ample space for code storage and efficient data management without the need for external memory components.
  • Advanced Peripherals: The DSP includes a variety of peripherals such as three 32-bit CPU timers, a 12-bit ADC, PWM outputs, and CAN communication modules, making it suitable for motor control, power conversion, and sensor interfacing applications.
  • Enhanced Control Peripherals: It is equipped with an Event Manager Module that facilitates complex, high-speed control algorithms with its capture, compare, and PWM capabilities.
  • JTAG Boundary Scan Support: The device supports IEEE Standard 1149.1 JTAG boundary scan to simplify board testing and debugging.
  • Low Power Modes: The TMS320F2810 features multiple low-power modes, including standby and halt modes, to reduce power consumption during idle periods.

Applications:

The TMS320F2810 is ideal for a wide range of applications, particularly in the industrial control sector. It is commonly used in:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Digital Power Conversion (DC-DC Converters, Power Inverters)
  • Renewable Energy Systems (Solar Inverters, Wind Turbine Controllers)
  • Automotive Control Systems
  • Intelligent Sensing and Robotic Systems

With its robust architecture and comprehensive set of features, the TMS320F2810 DSP from Texas Instruments is an excellent choice for developers looking to create sophisticated and reliable industrial control systems.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.7859 $63.7859
2+ $52.3371 $104.6742
3+ $50.7016 $152.1048
5+ $49.0660 $245.3300
6+ $47.4305 $284.5830
8+ $42.5239 $340.1912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess