EN
  • EN
  • DE

TMS320F28035PNS

Part No TMS320F28035PNS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 45
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 1271266-TMS320F28035PNS
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMS320F28035
Introduction Date May 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28035PNS CAD Model

Description

The TMS320F28035PNS is a powerful 32-bit microcontroller from Texas Instruments, designed to meet the rigorous demands of modern control applications. This Piccolo series microcontroller is a member of the TMS320F2803x family and is engineered to deliver high-performance processing capabilities with a focus on control automation, digital power conversion, and electric motor control.

Key Features

  • Clock Speed: The device boasts a 60 MHz clock speed, enabling rapid processing and response times for time-sensitive applications.
  • Flash Memory: Equipped with 128KB of integrated flash memory, it provides ample space for complex programs and algorithms.
  • RAM: It comes with 20KB of RAM, ensuring smooth operation and data handling for multitasking environments.
  • Enhanced Control Peripherals: The microcontroller includes advanced peripherals such as PWM outputs, capture inputs, and high-resolution ADCs, making it ideal for precision control systems.
  • C2000 Real-Time Control Microcontroller: As part of the C2000 family, it is optimized for real-time control applications and offers a variety of integrated communication interfaces.

Connectivity and Interfaces

The TMS320F28035PNS provides robust connectivity options including CAN, SPI, I2C, and UART interfaces, which facilitate easy integration into existing systems and support for a wide range of external devices.

Target Applications

This microcontroller is particularly well-suited for applications such as:

  • Industrial Inverters and Converters
  • Motor Control (AC Induction, Brushless DC, Servo, Stepper)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies and UPS
  • Automotive Control Systems

Development Support

Developers can take advantage of Texas Instruments' comprehensive software and hardware tools designed for the TMS320F28035PNS. These include the Code Composer Studio integrated development environment (IDE), controlSUITE software for device configuration, and a range of evaluation modules and development kits to jumpstart the design process.

Quality and Reliability

As with all Texas Instruments products, the TMS320F28035PNS is manufactured to high standards of quality and reliability, ensuring stable and long-term operation for critical industrial and automotive applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1453 $50.0171
18+ $5.8628 $105.5304
27+ $5.6796 $153.3492
37+ $5.4964 $203.3668
48+ $5.3132 $255.0336
63+ $4.7635 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess