EN
  • EN
  • DE

TMS320DM8168SCYGA2

Part No TMS320DM8168SCYGA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 1031FCBGA /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series DM81x Video SOC, DaVinci™
Package Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate 1GHz DSP, 1.2GHz ARM®
Non-Volatile Memory ROM (48kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 1031-BFBGA, FCBGA
Supplier Device Package 1031-FCBGA (25x25)
Base Product Number TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Other Names TEXTISTMS320DM8168SCYGA2,2156-TMS320DM8168SCYGA2
Standard Package 44
Win Source Part Number 1007066-TMS320DM8168SCYGA2
Ultra Librarian 3D Model Ultra Librarian TMS320DM8168SCYGA2 CAD Model

Description

The TMS320DM8168SCYGA2 is a highly integrated, high-performance digital media processor from Texas Instruments (TI). This sophisticated system-on-chip (SoC) is part of TI's DaVinci series, which is renowned for its advanced multimedia processing capabilities. The DM8168 is designed to meet the rigorous demands of modern multimedia applications, making it an ideal choice for a wide range of products including digital signage, media servers, security systems, and video conferencing equipment.

Key Features:

  • High-Performance Processing: At the core of the TMS320DM8168SCYGA2 is a powerful ARM Cortex-A8 processor running at up to 1 GHz, coupled with a TI C674x DSP core, which provides exceptional processing power for both control and signal processing tasks.
  • Advanced Multimedia Support: The device includes a high-definition video processing subsystem, which allows for multi-format encoding, decoding, and transcoding up to 1080p resolutions. This makes it perfect for applications that require high-quality video processing.
  • Integrated 3D Graphics: The inclusion of a 3D graphics accelerator enables sophisticated graphical user interfaces (GUIs) and engaging visual experiences.
  • Extensive Connectivity: A wide range of peripherals and interfaces are supported, including PCIe, Gigabit Ethernet, SATA, and USB 2.0, providing flexible connectivity options for various applications.
  • Low Power Consumption: The TMS320DM8168SCYGA2 is engineered to deliver its impressive performance while maintaining low power consumption, making it suitable for power-sensitive applications.

Applications:

This processor is versatile and can be deployed in numerous applications that require robust multimedia processing, such as:

  • High-definition video conferencing systems
  • Networked media servers and storage
  • Security surveillance systems with analytics
  • Digital signage and point-of-information kiosks
  • Medical imaging and patient monitoring systems

The TMS320DM8168SCYGA2 from Texas Instruments is a testament to TI's commitment to providing advanced solutions for the digital media industry. With its combination of performance, multimedia capabilities, and connectivity, this processor is poised to drive innovation and enable a new generation of compelling digital media products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess