EN
  • EN
  • DE

TMS320DM8168ACYG2

Part No TMS320DM8168ACYG2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320DM816x DaVinci Video Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Part Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting SMD
Package 1031-BFBGA, FCBGA
Manufacturer Package 1031-FCBGA (25x25)
Win Source Part Number 1271229-TMS320DM8168ACYG2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM8168
Introduction Date March 01, 2011
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320DM8168ACYG2 CAD Model

Description

Product Overview: TMS320DM8168ACYG2

The TMS320DM8168ACYG2 is a high-performance digital media processor from Texas Instruments (TI), part of the TMS320DM816x DaVinci™ video processors family. This powerful system-on-chip (SoC) integrates an ARM Cortex-A8 core with a TI C674x DSP core, making it an ideal solution for a wide range of multimedia applications where high processing power and real-time performance are crucial.

Key Features:

  • ARM Cortex-A8 Core: The processor features a superscalar ARM Cortex-A8 RISC core running at up to 1GHz, which provides the efficiency and performance required for running high-level operating systems and complex user interfaces.
  • C674x Floating-Point DSP: The integrated C674x VLIW DSP core runs at up to 1.2GHz and is optimized for high-performance signal processing tasks, making it perfect for video encoding/decoding, audio processing, and image manipulation.
  • Advanced Multimedia Support: With its dedicated hardware accelerators for video processing, the TMS320DM8168ACYG2 supports multiple codecs and offers full HD (1080p) video processing capabilities.
  • Integrated Peripherals: The device includes a host of peripherals such as PCIe, SATA, Gigabit Ethernet, and HDVICP2, facilitating easy connectivity and data transfer for a variety of applications.
  • Power-Efficient: Designed with power efficiency in mind, the TMS320DM8168ACYG2 is suitable for applications where power consumption is a critical factor.

Applications:

The versatility of the TMS320DM8168ACYG2 makes it an excellent choice for a variety of multimedia applications, including:

  • Surveillance DVRs and NVRs
  • Digital signage
  • Video conferencing systems
  • Media servers and gateways
  • Streaming media devices
  • Medical imaging
  • Automotive infotainment

With its robust processing capabilities and flexible architecture, the TMS320DM8168ACYG2 from Texas Instruments stands out as a comprehensive solution for developers looking to push the boundaries of digital media and real-time video processing. Whether for commercial, industrial, or high-end consumer markets, this SoC delivers the performance and features necessary to drive innovation and meet the demands of tomorrow's multimedia applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $163.5540 $163.5540
2+ $158.1022 $316.2044
3+ $141.7468 $425.2404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess