EN
  • EN
  • DE

TMS320DM6435ZWT7

Part No TMS320DM6435ZWT7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 700MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Manufacturer Homepage www.ti.com
Win Source Part Number 712656-TMS320DM6435ZWT7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6435
Introduction Date September 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZWT7 CAD Model

Description

The TMS320DM6435ZWT7 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of multimedia and communication applications. This processor is part of the TMS320C64x+™ DSP family, which is known for its efficient fixed-point arithmetic operations, making it an ideal choice for real-time processing tasks.

Key Features

  • High-Performance Digital Media Processing: The TMS320DM6435ZWT7 is equipped with a 1GHz C64x+ DSP core, providing ample processing power to handle complex algorithms and operations.
  • Large On-Chip Memory: This DSP includes 256KB of on-chip RAM, which can be configured as cache or mapped RAM, allowing for flexible and efficient data management.
  • Integrated Peripherals: A rich set of peripherals, including 10/100 Mb/s Ethernet MAC, a host-port interface, and multiple serial ports, enhance connectivity and data transfer capabilities.
  • External Memory Interface: The device supports a wide range of external memory interfaces, including DDR2, mDDR, and SDRAM, providing versatile memory expansion options.
  • Advanced Power Management: With multiple power-saving modes, the TMS320DM6435ZWT7 ensures efficient power consumption, which is critical for portable and battery-powered devices.

Applications

The TMS320DM6435ZWT7 is ideally suited for a variety of applications, such as:

  • Professional audio equipment
  • Video surveillance systems
  • Telecommunications infrastructure
  • Medical imaging devices
  • Industrial control systems

Design Support

Texas Instruments provides comprehensive design support for the TMS320DM6435ZWT7, including detailed documentation, development tools, and software libraries. Designers can leverage TI's Code Composer Studio™ IDE and a wide range of development kits to accelerate system development and bring products to market faster.

With its robust architecture, extensive integration, and support for high-level operating systems, the TMS320DM6435ZWT7 stands out as a powerful solution for any application requiring intensive signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.6651 $50.6651
3+ $41.5713 $124.7139
4+ $40.2722 $161.0888
6+ $38.9731 $233.8386
7+ $37.6740 $263.7180
9+ $33.7767 $303.9903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess