EN
  • EN
  • DE

TMS320C6748BZWT

Part No TMS320C6748BZWT
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840736-TMS320C6748BZWT
Ultra Librarian 3D Model Ultra Librarian TMS320C6748BZWT CAD Model

Description

The TMS320C6748BZWT is a high-performance, low-power applications processor from Texas Instruments, designed to meet the intense processing needs of modern embedded audio and industrial applications. This digital signal processor (DSP) is part of the C6000™ DSP family, known for its robust architecture and efficient performance.

Key Features

  • Core: The TMS320C6748BZWT features a fixed- and floating-point DSP core that runs at up to 456 MHz, providing up to 3656 MIPS that are essential for high-speed signal processing tasks.
  • Memory: Equipped with a rich set of memory features, it includes a 64KB L1 program cache, a 32KB L1 data cache, 256KB L2 cache, and an additional 128KB of RAM, ensuring smooth and efficient data handling.
  • Integrated Peripherals: The device boasts a variety of integrated peripherals including a 10/100 Mb/s Ethernet MAC, USB 2.0 OTG with PHY, and a high-speed MMC/SD card interface, enabling connectivity and data transfer with a range of devices.
  • Audio Processing: With its high-quality audio processing capabilities, the TMS320C6748BZWT is ideal for multi-channel audio systems, professional audio equipment, and other applications requiring sophisticated audio signal processing.
  • Power Management: The processor is designed with power efficiency in mind, featuring multiple power-saving modes to reduce power consumption during idle or less intensive operations.
  • Development Support: Texas Instruments provides extensive support for development, including software libraries, a robust ecosystem of development tools, and reference designs to accelerate product development.

Applications

The TMS320C6748BZWT is suited for a wide range of applications, such as:

  • Industrial control and automation
  • Professional audio equipment
  • Medical imaging devices
  • Test and measurement systems
  • Communication infrastructure

In conclusion, the TMS320C6748BZWT from Texas Instruments represents a blend of performance, integration, and efficiency, making it a top choice for developers looking for a reliable DSP to power their next-generation embedded applications.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.1250 $89.1250
2+ $86.2500 $172.5000
3+ $83.3750 $250.1250
5+ $74.7500 $373.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess