EN
  • EN
  • DE

TMS320C6414EGLZA6E3

Part No TMS320C6414EGLZA6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219326-TMS320C6414EGLZA6E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6414EGLZA6E3 CAD Model

Description

Introducing the TMS320C6414EGLZA6E3 by Texas Instruments

The TMS320C6414EGLZA6E3 is a high-performance digital signal processor (DSP) from the renowned TMS320C6000™ DSP family by Texas Instruments. Designed to meet the intense processing needs of modern telecommunications, multimedia, and industrial applications, this DSP offers a blend of speed, efficiency, and reliability.

Key Features

  • High-Speed Processing: With a core frequency that can reach up to 600 MHz, the TMS320C6414EGLZA6E3 is capable of delivering up to 4800 MIPS (Million Instructions Per Second), ensuring swift data processing and real-time performance.
  • Large Integrated Memory: This DSP comes with a 1M-byte Level 2 (L2) cache which can be configured as mapped RAM, cache, or a combination of both, providing flexibility and speed in memory access.
  • Robust Connectivity: Featuring a host of peripherals including a Viterbi coprocessor, Turbo Decoder coprocessor, and multiple high-speed serial ports, the device ensures seamless connectivity and data transfer.
  • Advanced Technology: Built on a 90-nm process technology, the TMS320C6414EGLZA6E3 provides a balance between performance and power consumption, making it suitable for both portable and fixed electronic systems.

Applications

The TMS320C6414EGLZA6E3 is ideal for a wide range of applications, such as:

  • Wireless infrastructure (base stations, gateways, etc.)
  • Wired communications (routers, switches, etc.)
  • Imaging and medical applications
  • Audio and video processing
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The TMS320C6414EGLZA6E3 is no exception, as it is designed to meet stringent industry standards, ensuring long-term reliability and performance under various conditions.

Developer Support

Developers can take advantage of Texas Instruments' comprehensive support ecosystem, which includes development tools, software libraries, and a global community of developers. This support helps to reduce development time and accelerate time-to-market for products incorporating the TMS320C6414EGLZA6E3 DSP.

With its powerful features and robust support, the TMS320C6414EGLZA6E3 from Texas Instruments stands out as a superior choice for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $224.2176 $224.2176
2+ $201.0226 $402.0452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess