EN
  • EN
  • DE

TMS320C6205GHK200

Part No TMS320C6205GHK200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP, PCI
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 288-LFBGA
Manufacturer Package 288-BGA Microstar (16x16)
Win Source Part Number 1271066-TMS320C6205GHK200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6205
Introduction Date October 01, 1999
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6205GHK200 CAD Model

Description

Product Overview: TMS320C6205GHK200

The TMS320C6205GHK200 is a high-performance, fixed-point digital signal processor (DSP) from the renowned Texas Instruments TMS320C6000 DSP platform. Designed to meet the intense processing demands of modern signal processing applications, this device is ideal for a wide range of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features

  • High-Speed Performance: With a core frequency of up to 200MHz, the TMS320C6205GHK200 delivers up to 1600 million instructions per second (MIPS), enabling rapid data processing and real-time performance.
  • Advanced Architecture: The processor features the VelociTI advanced very-long-instruction-word (VLIW) architecture, which allows multiple instructions to be executed simultaneously, resulting in efficient and high-speed computation.
  • Large On-Chip Memory: Equipped with a sizable on-chip memory, including 16KB of L1 program cache, 8KB of L1 data cache, and 256KB of L2 unified mapped RAM/cache, this DSP can handle complex algorithms and data-intensive tasks with ease.
  • External Memory Interface: The device supports a flexible external memory interface (EMIF) that provides a direct connection to a wide range of external memory types, including SDRAM, SRAM, and Flash.
  • Rich Peripheral Set: A comprehensive set of peripherals, including a host port interface, multiple timers, and a serial port, enhances the connectivity and control capabilities of the TMS320C6205GHK200.

Applications

The versatility of the TMS320C6205GHK200 makes it suitable for a variety of applications. Its powerful processing capabilities are well-suited for:

  • Wireless and wired communication systems
  • Audio and speech processing
  • Medical imaging and diagnostics
  • Industrial control and automation
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The TMS320C6205GHK200 is no exception, built to meet stringent quality standards and designed for long-term reliability in a variety of operating conditions and environments.

With its robust set of features and capabilities, the TMS320C6205GHK200 from Texas Instruments stands as a leading solution for developers looking to harness the power of DSP for their next-generation applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8731 $57.7462
5+ $23.6907 $118.4535
7+ $22.9504 $160.6528
10+ $22.2100 $222.1000
12+ $21.4697 $257.6364
16+ $19.2487 $307.9792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess