EN
  • EN
  • DE

TMS320C5534NZHH10

Part No TMS320C5534NZHH10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Standard Package 160 pcs
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 937114-TMS320C5534NZHH10
Ultra Librarian 3D Model Ultra Librarian TMS320C5534NZHH10 CAD Model

Description

The TMS320C5534NZHH10 is a highly efficient digital signal processor (DSP) from Texas Instruments (TI), renowned for its high performance and low-power consumption. This DSP is part of the TMS320C5000 series, which is designed to handle complex signal processing tasks with ease, making it an ideal choice for a wide range of applications, including audio processing, industrial control, and biometric analysis.

Key Features

  • Advanced Signal Processing: Equipped with a high-speed 32-bit fixed-point DSP core, the TMS320C5534NZHH10 is capable of executing up to 100 million instructions per second (MIPS), ensuring swift and efficient signal processing capabilities.
  • Low Power Consumption: This DSP is designed with power efficiency in mind, featuring multiple power-saving modes to reduce overall energy consumption, making it suitable for battery-powered devices.
  • Integrated Peripherals: The device includes a variety of on-chip peripherals such as serial ports, timers, and an analog-to-digital converter (ADC), which simplify system design and reduce the need for external components.
  • Memory Flexibility: It comes with an ample amount of on-chip memory, including RAM and ROM, and also supports external memory interfaces, allowing developers to scale the memory according to their application requirements.
  • Development Support: TI provides extensive support for the TMS320C5534NZHH10 with software development tools, reference designs, and a robust technical documentation library, facilitating a smoother development process.

Applications

The versatility of the TMS320C5534NZHH10 makes it suitable for a variety of applications. Its powerful signal processing capabilities are ideal for:

  • Professional and consumer audio equipment
  • Voice recognition and processing systems
  • Medical imaging devices
  • Industrial control systems
  • Instrumentation and measurement devices

Overall, the TMS320C5534NZHH10 DSP from Texas Instruments is a robust solution for designers looking to integrate advanced signal processing into their products without compromising on power efficiency or performance.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess