The LMS1487IMX/NOPB is a high-performance, advanced integrated circuit product from the renowned global semiconductor company, Texas Instruments. This product is a part of their LMS1487 series of transceivers that are designed to meet the specifications of the RS-485 and RS-422 serial protocols.
The LMS1487IMX/NOPB is a differential line transceiver with 3-state outputs that is primarily used in balanced data transmission and reception. This device is designed to improve both the performance and reliability of data transmission in long communication buses. It is capable of operating at high speeds, making it a suitable choice for applications that require fast and efficient data transfer.
- Differential Line Operation: Maintains high-quality data transmission even in environments with high levels of electromagnetic interference (EMI) or electrostatic discharge (ESD).
- Communication Modes: Supports both half-duplex and full-duplex communication.
- Operating Voltage Range: 4.5V to 5.5V.
- Power Consumption: Low power consumption.
- Robustness: High immunity to noise and excellent electrostatic discharge protection.
- Package: SOIC (Small Outline Integrated Circuit).
- Compliance: Lead-free and RoHS-compliant.
The LMS1487IMX/NOPB from Texas Instruments is a high-performance, reliable, and versatile transceiver that is designed to meet the demanding requirements of today's data communication systems. Its advanced features and capabilities make it a valuable component in a wide range of applications.