EN
  • EN
  • DE

TMS320BC51PZ100

Part No TMS320BC51PZ100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS | IC DSP 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface BSP, SSP, TDM
Clock Rate 100MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 4kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number TMS320BC51
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1270989-TMS320BC51PZ100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320BC51PZ100 CAD Model

Description

The TMS320BC51PZ100 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This DSP is a member of TI's TMS320 family, which is widely recognized for its robust processing capabilities and efficiency in handling complex numerical operations. The TMS320BC51PZ100 is specifically designed to meet the demanding requirements of applications in telecommunications, audio processing, industrial control, and more.

Key Features:

  • High-Speed Performance: The TMS320BC51PZ100 operates at a maximum frequency of 100MHz, providing the computational speed necessary for real-time signal processing tasks.
  • Advanced Architecture: It features a modified Harvard architecture that separates program and data buses, allowing simultaneous access and increasing overall system throughput.
  • On-Chip Memory: This DSP comes with integrated memory, including a large on-chip RAM, which reduces the need for external memory components and simplifies system design.
  • Precision Processing: With its ability to perform 32-bit fixed-point arithmetic, the TMS320BC51PZ100 ensures high precision in mathematical computations, which is crucial for many signal processing applications.
  • Peripheral Integration: The processor includes a variety of integrated peripherals such as serial ports, timers, and parallel I/O, facilitating easy connectivity and control within embedded systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320BC51PZ100 is suitable for battery-powered devices and applications where power conservation is a priority.

Applications:

The versatility of the TMS320BC51PZ100 makes it an ideal choice for a wide range of applications. In the field of telecommunications, it can be used for voice and data signal processing, including error correction and encryption. It excels in audio processing tasks such as sound synthesis, effects processing, and audio compression. Industrial control systems benefit from its fast processing capabilities for motor control, sensor data analysis, and automation. Additionally, it is well-suited for medical imaging technologies, where precise and rapid processing of complex data is essential.

Conclusion:

Overall, the Texas Instruments TMS320BC51PZ100 DSP is a powerful and flexible solution for developers looking to incorporate advanced signal processing capabilities into their designs. Its combination of speed, precision, and integrated features make it a competitive option for a multitude of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess