Texas Instruments TMS28F512A-15C4FME Flash Memory
The Texas Instruments TMS28F512A-15C4FME is a high-performance, 512K (64K x 8) Flash memory device that delivers reliable storage solutions for a wide array of applications. Designed to cater to the rigorous demands of the modern electronics industry, this Flash memory chip is an ideal choice for embedded systems that require a robust and durable non-volatile memory solution.
Key Features
- High-Density Storage: With a storage capacity of 512 kilobits, the TMS28F512A-15C4FME provides ample space for firmware storage, boot code, or data logging applications.
- Fast Access Time: The 150 ns access time ensures quick data retrieval, making it suitable for high-speed microprocessor or microcontroller-based systems.
- Extended Temperature Range: This memory chip operates over an extended temperature range, making it suitable for industrial and automotive applications that experience extreme environmental conditions.
- Low Power Consumption: It is designed to be energy-efficient, which is crucial for battery-powered devices and applications where power conservation is a priority.
- Endurance and Data Retention: The device offers excellent endurance with a minimum of 10,000 write/erase cycles and long-term data retention, ensuring the integrity of the stored information over time.
Applications
The TMS28F512A-15C4FME is versatile enough to be used in a variety of applications, including but not limited to:
- Embedded control systems
- Automotive electronics
- Telecommunication infrastructure
- Industrial control units
- Medical devices
Technical Specifications
- Memory Type: Flash
- Memory Size: 512Kb (64K x 8)
- Speed: 150ns
- Operating Temperature Range: -40°C to +125°C
- Package / Case: TSOP
With its robust design and reliable performance, the Texas Instruments TMS28F512A-15C4FME stands out as a premier choice for designers and engineers looking for a dependable non-volatile memory component. Its combination of density, speed, and durability makes it an essential element in the development of sophisticated electronic systems.