EN
  • EN
  • DE

TMS27C291-3JL

Part No TMS27C291-3JL
Manufacturer Texas Instruments
Catalog Memory
Description IC EPROM 16KBIT PARALLEL 24DIP / EPROM - UV Memory IC 16Kbit Parallel 35 ns 24-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface Parallel
Access Time 35 ns
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm) Window
Supplier Device Package 24-DIP
Base Product Number TMS27C291
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 3542.32.0061
Win Source Part Number 373599-TMS27C291-3JL
Ultra Librarian 3D Model Ultra Librarian TMS27C291-3JL CAD Model

Description

Introducing the TMS27C291-3JL EPROM from Texas Instruments

The TMS27C291-3JL is a high-performance Erasable Programmable Read-Only Memory (EPROM) chip designed and manufactured by the renowned Texas Instruments. This device is particularly crafted for applications that require fast access times and a reliable storage solution for firmware and software code. The TMS27C291-3JL is a testament to Texas Instruments' commitment to providing advanced integrated circuits that cater to the evolving needs of the electronics industry.

Key Features

  • Memory Capacity: The TMS27C291-3JL comes with a substantial memory capacity that allows for the storage of critical data and code necessary for the operation of various electronic systems.
  • Access Time: With an impressive access time specification, this EPROM facilitates swift data retrieval, thereby enhancing the overall performance of the system it is integrated into.
  • Package Type: Enclosed in a robust and reliable package, the TMS27C291-3JL ensures durability and ease of mounting on printed circuit boards (PCBs).
  • Programming: The device can be easily programmed with a compatible EPROM programmer, allowing for versatility and reusability in various applications.
  • Erasability: Thanks to its UV-erasable technology, the TMS27C291-3JL can be erased and reprogrammed multiple times, which is ideal for development, testing, and prototyping environments.

Applications

The versatility of the TMS27C291-3JL makes it suitable for a wide range of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Telecommunication equipment
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Why Choose the TMS27C291-3JL?

The TMS27C291-3JL is a reliable choice for designers and engineers looking for an EPROM with a proven track record of performance and durability. Texas Instruments' commitment to quality ensures that this device meets the stringent requirements of modern electronic systems. Whether you're working on a prototype or in full-scale production, the TMS27C291-3JL is an excellent memory solution for your project.

For more detailed specifications and information on programming and integration, please refer to the official Texas Instruments datasheets and product manuals.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess