The TMS27C256-10 is a high-performance, 256-kilobit Erasable Programmable Read-Only Memory (EPROM) chip produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This device is designed for applications that require fast access times and a stable, non-volatile memory solution. With its 32,768 x 8-bit organization, it provides ample storage for firmware, boot code, or other critical data that must be preserved across power cycles.
Key Features:
- Access Time: The TMS27C256-10 offers a fast access time of 100 nanoseconds, enabling quick data retrieval and efficient operation in time-sensitive applications.
- Programming Voltage: It features a single 5-volt power supply for both read and programming operations, simplifying the system design and power management.
- Endurance: The EPROM boasts a high endurance with its capability to be electrically erased and reprogrammed, making it suitable for development, prototyping, and production runs.
- Package: It is available in a 28-pin Dual In-line Package (DIP), which is widely used and ensures compatibility with standard socket types and easy integration into a variety of circuit boards.
- Temperature Range: This device operates over an extended temperature range, making it reliable for use in various environmental conditions.
- Industry Standard: The TMS27C256-10 conforms to industry-standard programming specifications, ensuring compatibility with most EPROM programmers.
Applications:
The TMS27C256-10 is suited for a wide range of applications in the computing, industrial, automotive, and telecommunications sectors. It is particularly useful in systems where long-term data retention, high reliability, and flexibility in data updating are required. Examples of applications include embedded systems, microcontroller-based systems, boot ROM for computers and servers, and storage for calibration data in automotive control units.
Quality and Reliability:
As with all Texas Instruments products, the TMS27C256-10 EPROM is manufactured to the highest quality standards. TI's commitment to reliability and performance ensures that this memory chip meets the stringent requirements of the most demanding applications.