Product Overview: TMS27C010A-15 from Texas Instruments
The TMS27C010A-15 is a high-performance, 1 Megabit (1,048,576 bits) Erasable Programmable Read-Only Memory (EPROM) chip produced by Texas Instruments. This reliable and durable memory component is designed for storage and retrieval of critical data in a wide array of computing and digital applications. It is particularly well-suited for use in systems where long-term data integrity and endurance are paramount.
Key Features:
- Memory Size: 1 Mbit (128K x 8)
- Access Time: 150 ns
- Single 5V Power Supply: Ideal for systems with standard power requirements, ensuring easy integration.
- Organized as 128K by 8 bits: Allows for efficient data management and retrieval.
- Extended Temperature Range: Operates effectively across a broad range of environmental conditions.
- Low Power Consumption: Features standby and active modes to conserve power, making it suitable for power-sensitive applications.
- Programmable Chip Enable and Output Enable: Provides flexible control options for system design.
Applications:
The TMS27C010A-15 is versatile in its utility, finding its place in a variety of applications such as:
- Embedded systems
- Microcontroller-based applications
- Boot memory for computers and servers
- Telecommunications
- Industrial control systems
- Automotive electronics
Reliability and Quality:
Texas Instruments is renowned for its commitment to quality and reliability, and the TMS27C010A-15 is no exception. This EPROM chip has been rigorously tested to meet high standards of performance and dependability. With its proven track record, the TMS27C010A-15 is the ideal choice for systems that require stable, long-term data retention.
Conclusion:
The TMS27C010A-15 EPROM from Texas Instruments represents a blend of performance, reliability, and versatility, making it a top choice for designers and engineers who require a dependable memory solution. Whether it's for critical industrial applications or for robust computing systems, the TMS27C010A-15 delivers the quality and performance Texas Instruments is known for.