EN
  • EN
  • DE

TMS2516-45JL

Part No TMS2516-45JL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16,384-BIT ERASABLE PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270943-TMS2516-45JL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS2516-45JL CAD Model

Description

The TMS2516-45JL is a high-performance, ultraviolet (UV) erasable and electrically programmable read-only memory (EPROM) device manufactured by Texas Instruments (TI). This integrated circuit is designed to offer a reliable and efficient storage solution for a wide array of computing and industrial applications.

Key Features

  • Memory Capacity: The TMS2516-45JL provides a substantial 16-kilobit storage capacity, which is organized as 2K x 8 bits, enabling efficient data management and retrieval.
  • Access Time: With an access time of 45 nanoseconds, this EPROM device facilitates quick data access, making it suitable for applications requiring high-speed memory operations.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying the power design for the system and ensuring compatibility with most 5V logic families.
  • Programming: The TMS2516-45JL can be electrically programmed using a standard EPROM programmer, providing flexibility and convenience for developers and engineers.
  • UV Erasable: The stored data can be erased by exposing the die to ultraviolet light, allowing the device to be reused and reprogrammed as needed, which is cost-effective and environmentally friendly.
  • Package Type: It comes in a 24-pin dual in-line package (DIP), which is a widely used package type that ensures easy integration into a variety of circuit boards.

Applications

The TMS2516-45JL is versatile and can be used in numerous applications, such as:

  • Embedded systems
  • Microprocessor-based systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMS2516-45JL is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. With its robust design and proven technology, the TMS2516-45JL is an excellent choice for designers looking for a dependable and flexible memory solution.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess