EN
  • EN
  • DE

TMP75BQDGKRQ1

Part No TMP75BQDGKRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8VSSOP / TMP75B-Q1 1.8-V Digital Temperature Sensor with Two-Wire Interface and Alert
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type SMBus
Supply Voltage (V) 1.4V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -20°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806351-TMP75BQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TMP75BQDGKRQ1 CAD Model

Description

The TMP75BQDGKRQ1 is a high-precision digital temperature sensor from Texas Instruments, designed to cater to a wide array of applications requiring accurate temperature monitoring. This sensor is part of the TMP75 series, renowned for its reliability and performance in temperature measurement.

Key Features

  • Accuracy: The TMP75BQDGKRQ1 offers an impressive accuracy of ±1°C over a temperature range of -40°C to +125°C, making it suitable for critical applications where precise temperature readings are essential.
  • Interface: It features a two-wire, I2C and SMBus interface that supports multiple device addressing, allowing for easy integration into existing bus systems without requiring additional wiring.
  • Resolution: The temperature sensor provides selectable resolution from 9 to 12 bits, enabling the user to optimize the trade-off between resolution and conversion time.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low quiescent current, which is particularly beneficial in battery-powered devices.
  • Programmable Alert Function: The TMP75BQDGKRQ1 includes a programmable alert function that can be used as a thermostat to signal when the device temperature exceeds programmed limits.

Applications

This temperature sensor is highly versatile and can be used across various industries and applications such as:

  • Automotive systems
  • Industrial controls
  • Environmental monitoring
  • Telecommunications equipment
  • Consumer electronics

Package and Quality

The TMP75BQDGKRQ1 is available in an 8-pin VSSOP package, providing a compact footprint for space-constrained applications. It is designed to meet the rigorous standards of the automotive industry, qualifying under the AEC-Q100 standard for automotive reliability. This ensures that the product can withstand the harsh conditions typically found in automotive environments, including temperature extremes and vibrations.

With its combination of high accuracy, low power consumption, and robust design, the TMP75BQDGKRQ1 from Texas Instruments stands out as a superior choice for designers looking for a reliable temperature sensor solution.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8703 $56.1090
70+ $1.5346 $107.4220
105+ $1.4867 $156.1035
140+ $1.4387 $201.4180
180+ $1.3908 $250.3440
245+ $1.2469 $305.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,940 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess