The TMP6431DYAR is a state-of-the-art temperature sensor developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision sensor is designed to offer both high accuracy and low power consumption, making it an ideal choice for a variety of applications where temperature monitoring is critical.
Key Features
- High Accuracy: The TMP6431DYAR provides exceptional temperature accuracy, ensuring reliable readings for critical applications.
- Low Power Consumption: Designed with energy efficiency in mind, this sensor is suitable for battery-powered devices where power conservation is essential.
- Digital Output: The sensor features a digital output which facilitates easy interfacing with microcontrollers and other digital systems.
- Wide Temperature Range: It operates over a broad temperature range, making it versatile for diverse environments and conditions.
- Small Form Factor: The compact size of the TMP6431DYAR allows for integration into space-constrained designs without compromising performance.
Applications
The TMP6431DYAR is suitable for a wide range of applications, including but not limited to:
- Consumer Electronics
- Industrial Systems
- Environmental Monitoring
- Medical Devices
- Automotive Systems
Technical Specifications
Parameter
Value
Supply Voltage
1.4V to 3.6V
Operating Temperature Range
-40°C to +125°C
Accuracy
±0.5°C (typical)
Output Type
Digital
Package
Compact, surface-mount
The TMP6431DYAR from Texas Instruments represents a blend of performance, reliability, and versatility, suitable for designers and engineers looking for a high-quality temperature sensing solution.