EN
  • EN
  • DE

TMP6131DECT

Part No TMP6131DECT
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 10KOHM 1% X1SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 19 Weeks
Features PTC Thermistor 10 kOhms 0402 (1006 Metric)
Manufacturer Texas Instruments
Series Commercial
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package 2-X1SON (1x0.6)
Family Name TMP61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 296-53050-6, 296-53050-1, 296-53050-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937106-TMP6131DECT
Ultra Librarian 3D Model Ultra Librarian TMP6131DECT CAD Model

Description

The TMP6131DECT is a state-of-the-art temperature sensor from Texas Instruments, designed for precision thermal monitoring in a wide range of applications. This advanced sensor is part of TI's reliable and high-performing temperature sensor lineup, providing accurate temperature measurements with a high degree of resolution.

Key Features

  • High Accuracy: The TMP6131DECT offers exceptional accuracy, ensuring precise temperature readings that are critical for maintaining system performance and safety.
  • Wide Temperature Range: This sensor is capable of measuring temperatures across a broad spectrum, making it versatile for various environments and applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMP6131DECT is ideal for battery-powered or energy-sensitive systems.
  • Small Footprint: The compact size of the TMP6131DECT allows for easy integration into space-constrained designs without compromising performance.
  • Digital Interface: It features a user-friendly digital interface that simplifies connectivity and data retrieval, enhancing the overall user experience.

Applications

The versatility of the TMP6131DECT makes it suitable for a diverse array of applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Medical Devices
  • Automotive Systems
  • Data Centers

Technical Specifications

Parameter Value Accuracy ±0.5°C (max) Temperature Range -55°C to +150°C Supply Voltage 1.4V to 3.6V Interface I2C/SMBus Package Compact, surface-mount

With its combination of high accuracy, low power, and compact design, the TMP6131DECT from Texas Instruments is an excellent choice for designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Murata Electronics North America
THERMISTOR
Lowest to $0.2144
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 2K OHM 3% SOT23-3
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 60DEG RAD
Need more? Email Us
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR D 1050-B 100-A 40
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 100DEG 0805
Lowest to $0.2689
EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,240 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess