EN
  • EN
  • DE
  • IT

TMP441AIDCNR

Part No TMP441AIDCNR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin SOT-23 T/R / SENSOR TEMPERATURE SMBUS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Testing Conditions 0°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 127°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 055241-TMP441AIDCNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMP441
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP441AIDCNR CAD Model

Description

Overview of TMP441AIDCNR from Texas Instruments

The TMP441AIDCNR is a high-precision, low-power temperature sensor from Texas Instruments, designed for a wide range of applications that require accurate temperature monitoring. This device is particularly suitable for system thermal management in computer, telecommunications, and industrial equipment. The TMP441AIDCNR offers an excellent combination of features that make it a versatile choice for temperature sensing needs.

Key Features

  • High Accuracy: The TMP441AIDCNR provides a high level of accuracy with a typical accuracy of ±1°C from -40°C to +125°C for both local and remote temperature sensing.
  • Remote Temperature Sensing: The sensor can measure the temperature of a remote thermal diode, which is typically located on a processor or diode-connected transistor, allowing for precise monitoring of critical components.
  • Programmable Resolution: The device supports programmable resolution for the local and remote temperature readings, from 9 to 12 bits, enabling flexibility in balancing the resolution with conversion time.
  • Low Power Consumption: Designed with power efficiency in mind, the TMP441AIDCNR is ideal for battery-powered and energy-sensitive applications.
  • Alert Function: It features a programmable overtemperature alert function, which can notify the system in case of temperature thresholds being exceeded, enhancing system protection.
  • Two-Wire Interface: The sensor uses an I2C/SMBus two-wire interface, making it easy to integrate into existing systems with minimal additional components.
  • Small Package: The TMP441AIDCNR comes in a compact 8-pin SOT-23 package, which is beneficial for space-constrained applications.

Applications

  • Desktop and Notebook Computers
  • Servers and Storage Systems
  • Telecommunication Equipment
  • Industrial and Medical Equipment

The TMP441AIDCNR temperature sensor from Texas Instruments is an ideal solution for designers looking to incorporate reliable and precise temperature monitoring into their systems. Its high accuracy, remote sensing capabilities, and low power consumption make it a top choice for modern electronic applications where temperature management is critical.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1313 $50.9085
110+ $0.9282 $102.1020
170+ $0.8992 $152.8640
230+ $0.8702 $200.1460
300+ $0.8412 $252.3600
400+ $0.7542 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess