EN
  • EN
  • DE

TMP20AIDRLT

Part No TMP20AIDRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLTAGE 6-SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C to 130°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11.77mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±2.5°C)
Testing Conditions -50°C to 130°C (-55°C to 130°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 1110036-TMP20AIDRLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP20AIDRLT CAD Model

Description

Product Overview: Texas Instruments TMP20AIDRLT

The TMP20AIDRLT is a precision temperature sensor from Texas Instruments (TI), designed to offer accurate temperature monitoring with a digital output. This sensor is part of TI's extensive portfolio of temperature sensors tailored to meet the requirements of diverse applications, ranging from industrial systems to consumer electronics.

Key Features

  • Accuracy: The TMP20AIDRLT boasts an impressive accuracy of ±1°C over a temperature range of -40°C to +125°C, making it ideal for applications that require precise temperature readings.
  • Supply Voltage: It operates over a supply voltage range of 2.7V to 5.5V, providing flexibility for various power supply configurations and ensuring compatibility with both 3.3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 10µA, this temperature sensor is optimized for low power consumption, making it suitable for battery-powered or energy-efficient devices.
  • Output: The TMP20AIDRLT provides a digital output that is proportional to the temperature. This linear output of 6.25mV/°C simplifies interfacing with analog-to-digital converters (ADCs) or directly with microcontrollers.
  • Small Form Factor: Housed in a compact SOT-563 package, the device has a small footprint, which is advantageous for space-constrained applications.

Applications

The TMP20AIDRLT is versatile and can be implemented in a wide range of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Portable medical devices
  • Consumer electronics
  • Power supply modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMP20AIDRLT is no exception. It is designed and manufactured to meet high standards for reliability and performance in challenging conditions. Customers can trust this temperature sensor to deliver accurate readings consistently and maintain its performance over a wide range of temperatures and operating conditions.

Whether you're developing a sophisticated industrial system or a simple consumer gadget, the TMP20AIDRLT from Texas Instruments is an excellent choice for reliable and accurate temperature sensing.

You May Also Be Interested in

Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess