Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type SMAART Wire
Supply Voltage (V) 1.7V ~ 5.5V
Resolution 14 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±0.4°C (±0.7°C)
Test Condition -20°C ~ 70°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1270780-TMP107BQDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP107BQDRQ1 CAD Model

Description

Product Overview: Texas Instruments TMP107BQDRQ1

The Texas Instruments TMP107BQDRQ1 is a high-precision temperature sensor designed for automotive and industrial applications where accurate temperature monitoring is critical. This device is part of Texas Instruments' extensive family of temperature sensors, renowned for their reliability and performance in challenging environments.

Key Features

  • High Accuracy: The TMP107BQDRQ1 offers exceptional accuracy, ensuring precise temperature measurements for the control and monitoring of systems.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it suitable for various applications, from engine control units to climate control systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TMP107BQDRQ1 is ideal for battery-powered or energy-sensitive applications.
  • Digital Interface: It features a digital interface for easy integration with microcontrollers and other digital systems, facilitating straightforward communication and data retrieval.
  • Robust Design: Encased in a durable package, the TMP107BQDRQ1 is built to withstand the harsh conditions often encountered in automotive and industrial settings.

Applications

The TMP107BQDRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems, such as powertrain and HVAC systems.
  • Industrial equipment monitoring for temperature-critical processes.
  • Electronic systems that require thermal management and protection.

Technical Specifications

  • Supply Voltage: The sensor operates at a supply voltage that accommodates typical automotive power systems.
  • Output: It provides a digital output that can be easily interfaced with various types of electronic control units (ECUs) and data acquisition systems.
  • Package: The TMP107BQDRQ1 comes in a compact, surface-mount package that is suitable for space-constrained applications.

The Texas Instruments TMP107BQDRQ1 temperature sensor is a testament to the company's commitment to providing high-quality, robust components for the automotive and industrial markets. Its precision, coupled with a digital interface and low power consumption, make it an excellent choice for a myriad of temperature monitoring applications.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -40C-125C 8MSOP
Need more? Email Us
ECAD model for EMC1072-1-ACZL-TR
Microchip Technology
SENSOR DIGITAL -55C-125C 8MSOP
Need more? Email Us
ECAD model for AT30TSE758A-XM8M-B
UMW
SENSOR TEMP -40℃~+125℃ SOT-563
Lowest to $0.6996
ECAD model for TMP102AIDRLR
Microchip Technology
SENSOR DIGITAL -40C-125C SOT23-5
Need more? Email Us
ECAD model for TC74A2-5.0VCTTR
Maxim Integrated
SENSOR DIGITAL -55C-125C 6TDFN
Lowest to $10.4698
ECAD model for MAX6626PMTT+T
Amphenol Advanced Sensors
SENSOR ANALOG -20C-100C TO205AA
Need more? Email Us
ECAD model for ZTP-135L
Maxim Integrated
SENSOR DIGITAL -55C-125C TO92-3
Need more? Email Us
ECAD model for DS18S20+PAR
National Semiconductor (TI)
SERIAL SWITCH/DIGITAL SENSOR, 14
Need more? Email Us
ECAD model for LM71CISDX/NOPB
Maxim Integrated
SENSOR DIGITAL -55C-125C TO92-3
Need more? Email Us
ECAD model for MAX31820PARMCR+T

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5508 $53.2620
35+ $2.9135 $101.9725
54+ $2.8225 $152.4150
74+ $2.7314 $202.1236
95+ $2.6404 $250.8380
127+ $2.3672 $300.6344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention