EN
  • EN
  • DE

TMDX478R1144PGE

Part No TMDX478R1144PGE
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description TMDX478R1144PGE / TMS470 - Target Cable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Accessory Type Target Cable
For Use With/Related Products TMS470
Base Product Number TMDX478
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 1341747-TMDX478R1144PGE
Ultra Librarian 3D Model Ultra Librarian TMDX478R1144PGE CAD Model

Description

The TMDX478R1144PGE is a high-performance microcontroller product from Texas Instruments, renowned for its advanced features and capabilities. Designed to cater to the demanding needs of modern electronics, this microcontroller is part of Texas Instruments' extensive portfolio of integrated circuits that offer exceptional performance, power efficiency, and reliability.

Key Features

  • Processor Core: At the heart of the TMDX478R1144PGE is a powerful processing core that delivers quick and efficient data handling, enabling complex computations and control tasks to be executed with ease.
  • Memory: This microcontroller comes equipped with ample memory, including both flash and RAM, to support a wide range of applications and ensure smooth operation even with demanding software.
  • I/O Capabilities: With a variety of input/output options, the TMDX478R1144PGE provides flexible connectivity and interfacing with other components, making it a versatile choice for system integration.
  • Power Management: Texas Instruments' emphasis on power efficiency is evident in this product, which features advanced power management techniques to minimize energy consumption while maintaining performance.
  • Robust Design: Built to withstand challenging conditions, the TMDX478R1144PGE is designed with robustness in mind, ensuring reliable operation in a wide range of environmental conditions.

Applications

The versatile nature of the TMDX478R1144PGE makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics and advanced driver-assistance systems (ADAS)
  • Consumer electronics
  • Communication equipment
  • Medical devices

Support and Resources

Texas Instruments provides comprehensive support for the TMDX478R1144PGE, including detailed datasheets, technical documentation, application notes, and development tools. Customers can also access TI's extensive online community and customer service for further assistance and resources to streamline product development.

You May Also Be Interested in

Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.4553
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Maxim Integrated
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
Analog Devices Inc.
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess