EN
  • EN
  • DE

TMDSVDP64X

Part No TMDSVDP64X
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description VIDEOPHONE DEVELOPMENT PLATFORM / TMS320DM64x Video Processing Video Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Video
Function Video Processing
Embedded Yes, DSP
Utilized IC / Part TMS320DM64x
Supplied Contents Board(s)
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341891-TMDSVDP64X
Ultra Librarian 3D Model Ultra Librarian TMDSVDP64X CAD Model

Description

The TMDSVDP64X is a state-of-the-art digital signal processor (DSP) from Texas Instruments, designed to cater to high-performance applications that require intensive computational capabilities. This DSP is part of the TMS320 series, which is renowned for its robust architecture, exceptional speed, and efficiency in signal processing tasks.

Key Features

  • High-Speed Processing: The TMDSVDP64X boasts a powerful core that is capable of executing complex algorithms at high speeds, making it ideal for real-time processing applications.
  • Advanced Architecture: With an advanced architecture that includes multiple functional units, this DSP can perform parallel operations, significantly reducing processing time for tasks such as image and audio processing, telecommunications, and control applications.
  • Large Memory Bandwidth: Equipped with a wide memory bandwidth, the TMDSVDP64X can handle large data sets and support high-throughput applications without bottlenecking performance.
  • Integrated Peripherals: This DSP features a range of integrated peripherals that enhance its functionality and reduce the need for additional external components, simplifying system design and saving on space and cost.
  • Energy Efficiency: Despite its high performance, the TMDSVDP64X is designed with energy efficiency in mind, making it suitable for applications where power consumption is a critical consideration.
  • Software Support: Texas Instruments provides a comprehensive suite of software tools and libraries to support the development of applications for the TMDSVDP64X, facilitating a faster time-to-market.

Applications

The versatility of the TMDSVDP64X DSP allows it to be used across various industries and applications. It is particularly well-suited for:

  • Advanced audio and video processing
  • Wireless communication systems
  • Industrial control systems
  • Medical imaging equipment
  • Automotive electronics

With its combination of performance, efficiency, and support, the TMDSVDP64X from Texas Instruments stands out as a superior choice for designers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess