EN
  • EN
  • DE

TMDS37716A27FN

Part No TMDS37716A27FN
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description TMDS37716A27FN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Base Product Number TMDS
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 766164-TMDS37716A27FN
Ultra Librarian 3D Model Ultra Librarian TMDS37716A27FN CAD Model

Description

The TMDS37716A27FN is a state-of-the-art integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This product is engineered to cater to the needs of advanced electronic systems, offering a remarkable blend of performance, efficiency, and reliability.

Key Features

  • High-Speed Data Transfer: The TMDS37716A27FN is built to support high-speed data communication, making it an ideal choice for applications that require rapid data processing and transfer.
  • Durability: Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to withstand the rigors of daily use in demanding environments.
  • Energy Efficiency: This device is designed with power efficiency in mind, helping to reduce the overall energy consumption of the systems it is integrated into.
  • Compact Design: The TMDS37716A27FN comes in a compact package, allowing for easy integration into various electronic assemblies without requiring significant space.

Applications

The versatility of the TMDS37716A27FN makes it suitable for a wide range of applications, including:

  • High-speed networking equipment
  • Data communication systems
  • Advanced computing interfaces
  • Industrial automation and control systems

Technical Specifications

The TMDS37716A27FN boasts an impressive set of technical specifications that ensure top-notch performance:

  • Interface Type: TMDS (Transition Minimized Differential Signaling)
  • Package / Case: FN
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer

Quality and Support

When you choose the TMDS37716A27FN, you are not only getting a superior product but also the comprehensive support and reliability that come with the Texas Instruments brand. Customers can access extensive technical documentation, development resources, and a dedicated support team to assist with any questions or issues that may arise.

In conclusion, the TMDS37716A27FN from Texas Instruments represents a pinnacle of innovation in electronic components, offering unparalleled performance for sophisticated electronic systems. Its robust feature set and flexible application range make it an indispensable component for designers and engineers looking to push the boundaries of technology.

You May Also Be Interested in

Infineon Technologies
PSOC EMU POD FEET FOR 8-SOIC / CY8C24123-24SI - Emulator Foot Kit
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Infineon Technologies
KIT FLEX POD FOR CY8C29X 28-SSOP / CY3215-DK, CY8C29466-24PVXI - Emulator Flex Pod Kit
Need more? Email Us
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.4553
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess