The TMDS351PAGG4 is a high-performance HDMI (High-Definition Multimedia Interface) switch designed by Texas Instruments. This sophisticated component is engineered to facilitate the switching between three HDMI/DVI input ports to a single output. Its primary application is in digital TVs, HDMI switchers, and other audio/video equipment where multiple HDMI or DVI inputs need to be managed.
Key Features:
- High-Resolution Support: The TMDS351PAGG4 supports a wide range of resolutions, including standard definition, high definition, and even 1080p, making it suitable for various multimedia applications.
- Deep Color Capable: It can handle deep color depths up to 12 bits per channel, which provides a richer and more vibrant visual experience.
- Enhanced Signal Quality: The device includes advanced signal conditioning features that help to maintain signal integrity over longer cable runs, ensuring high-quality video without degradation.
- Low Power Consumption: Designed with power efficiency in mind, the TMDS351PAGG4 operates on a low power consumption model, making it an environmentally friendly choice for energy-conscious applications.
- Compatibility: It is fully compatible with HDMI 1.3 specifications and has backward compatibility with DVI (Digital Visual Interface), allowing for flexible integration with existing hardware.
Technical Specifications:
- Package: 64-TQFP (PAG)
- Operating Temperature: -40°C to 85°C
- Supply Voltage: 3.3V
- ESD Protection: On all HDMI pins
The TMDS351PAGG4 also features an auto-switching function, which can automatically select the active input when multiple inputs are connected and powered. This feature, along with its high bandwidth and robust design, makes it an ideal solution for creating seamless and user-friendly multimedia systems.
For designers and engineers looking to incorporate a reliable and high-quality HDMI switch into their AV systems, the TMDS351PAGG4 by Texas Instruments stands out as a top choice, offering both performance and durability in a compact form factor.