EN
  • EN
  • DE

TMDS251PAGRG4

Part No TMDS251PAGRG4
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC SWITCH DVI/HDMI 2:1 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Switch
Applications Digital Video
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 055223-TMDS251PAGRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMDS251PAGRG4 CAD Model

Description

The TMDS251PAGRG4 is a high-performance HDMI/DVI switch designed by Texas Instruments to cater to the needs of modern multimedia applications. This sophisticated switch is capable of managing HDMI/DVI signals, making it an ideal solution for systems that require the selection and routing of high-definition content.

Key Features

  • High-Speed Digital Interface: The TMDS251PAGRG4 supports HDMI 1.3 and DVI 1.0 standards, ensuring compatibility with a wide range of devices and content.
  • Multiple Input Ports: With two selectable TMDS inputs, this switch allows users to toggle between different video sources without the need for manual cable swapping.
  • Enhanced Signal Quality: It includes advanced features such as pre-emphasis and equalization, which enhance signal integrity over long cable runs.
  • Audio Return Channel: The device supports the HDMI 1.3 feature of Audio Return Channel (ARC), allowing it to send audio data "upstream" to a surround audio system, eliminating the need for a separate audio cable.
  • Deep Color Support: It can handle deep color depths up to 12 bits per channel, allowing for richer and more accurate color reproduction.
  • Low Power Consumption: The switch is designed for low power operation, making it suitable for energy-sensitive applications.

Applications

The TMDS251PAGRG4 is versatile and can be used in various applications such as:

  • Home theater systems
  • Digital signage
  • Professional AV systems
  • KVM (Keyboard, Video, Mouse) switches
  • Video conferencing systems

Technical Specifications

The TMDS251PAGRG4 operates over a wide temperature range and comes in a 64-TQFP (10x10) package. It is designed with the robustness expected of Texas Instruments products, ensuring reliability and performance in demanding environments.

Conclusion

Whether for commercial or residential use, the TMDS251PAGRG4 from Texas Instruments offers a flexible and reliable solution for the management of high-definition HDMI/DVI signals. Its combination of performance, ease of use, and energy efficiency makes it a smart choice for any application requiring seamless switching between video sources.

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7732 $52.5052
26+ $3.9165 $101.8290
40+ $3.7941 $151.7640
55+ $3.6717 $201.9435
71+ $3.5493 $252.0003
95+ $3.1821 $302.2995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,067 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess