EN
  • EN
  • DE

TMCS1101A3UQDRQ1

Part No TMCS1101A3UQDRQ1
Manufacturer Texas Instruments
Catalog Current Sensors
Description CURRENT SENSOR HE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)

You May Also Be Interested in

Monolithic Power Systems Inc.
CURRENT SENSOR HE 40A 8-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR MR 30A 8-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 50A 6-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 8-TSSOP
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 50A 6-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 200A 7-QFN
Need more? Email Us
Infineon Technologies
CURRENT SEN HE/OL 50A PG-TISON
Need more? Email Us
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SEN HE/OL 10.7A 24-VSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess