EN
  • EN
  • DE

TM4C129DNCPDTI3

Part No TM4C129DNCPDTI3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP / MCU 32-bit ARM Cortex M4F 1MB Flash 3.3V Automotive 128-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage 2.97 V ~ 3.63 V
Data Converters A/D 20x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-TQFP
Manufacturer Package 128-TQFP (14x14)
Win Source Part Number 797248-TM4C129DNCPDTI3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TM4C129
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C129DNCPDTI3 CAD Model

Description

Introducing the TM4C129DNCPDTI3 Microcontroller from Texas Instruments

The TM4C129DNCPDTI3 is a highly capable microcontroller unit (MCU) brought to you by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced MCU is part of TI's TM4C series, specifically designed for embedded applications requiring high-performance processing, connectivity, and reliability. It is an ideal choice for industrial, motion control, automation, and Internet of Things (IoT) applications.

At the heart of the TM4C129DNCPDTI3 lies a powerful ARM® Cortex®-M4 processor with a floating-point unit (FPU). This 32-bit processor operates at a frequency of up to 120 MHz, providing the computational horsepower needed for complex algorithms and control systems. Additionally, the FPU enables more efficient handling of floating-point operations, which is crucial for applications involving intensive mathematical calculations.

One of the standout features of this MCU is its extensive set of integrated communication interfaces. The TM4C129DNCPDTI3 boasts dual Ethernet MACs with IEEE 1588 Precision Time Protocol (PTP) support, enabling robust network connectivity. It also includes a variety of serial communication options such as UART, SSI, I2C, and USB, making it highly versatile for connecting with peripherals and other devices.

The device comes with an impressive 1MB of flash memory and 256KB of SRAM, ensuring ample storage for firmware and application data. Moreover, it supports external memory interfaces for additional storage options. The MCU's memory protection unit (MPU) provides enhanced security, safeguarding your system against unauthorized access and enhancing software reliability.

For developers, the TM4C129DNCPDTI3 is supported by TI's comprehensive software ecosystem, including the TivaWare™ for C Series software suite. This suite provides a wealth of software libraries and examples to accelerate development and reduce time to market. Additionally, the MCU is compatible with a range of development tools, including Code Composer Studio™ (CCS) and third-party IDEs.

To ensure reliable operation in harsh environments, the TM4C129DNCPDTI3 is rated for an industrial temperature range of -40°C to 85°C. Its robust design and qualification process make it a reliable choice for mission-critical applications where uptime and stability are paramount.

In summary, the TM4C129DNCPDTI3 from Texas Instruments is a feature-rich, high-performance microcontroller that offers a perfect blend of connectivity, memory, and processing capabilities for advanced embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0904 $56.1808
5+ $23.0486 $115.2430
7+ $22.3283 $156.2981
10+ $21.6080 $216.0800
12+ $20.8878 $250.6536
17+ $18.7270 $318.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess