EN
  • EN
  • DE

TM4C1294KCPDTI3R

Part No TM4C1294KCPDTI3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4F
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 90
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
Data RAM Size 256K x 8
Supply Voltage - Operating 2.97 V to 3.63 V
Data Converters A/D 20x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 128-TQFP (14x14)
Win Source Part Number 1109950-TM4C1294KCPDTI3R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TM4C1294KCPDT
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TM4C1294KCPDTI3R CAD Model

Description

The TM4C1294KCPDTI3R is a high-performance ARM Cortex-M4-based microcontroller designed by Texas Instruments. This advanced MCU is well-suited for a wide range of industrial, networking, and connectivity applications due to its robust set of features and capabilities.

Key Features

  • Core: ARM Cortex-M4 CPU with a floating-point unit, operating at frequencies up to 120 MHz, offering enhanced computational performance and efficiency.
  • Memory: Equipped with a generous 1MB of flash memory and 256KB of SRAM, providing ample space for complex applications and software stacks.
  • Connectivity: Integrated Ethernet MAC+PHY, USB 2.0 device/host/OTG, and a variety of serial communication interfaces including I2C, SPI, UARTs, and CAN for versatile connectivity options.
  • Timers and PWM: Multiple timers, PWM outputs, and capture/compare features for precise timing operations and control tasks.
  • Analog Integration: Features a 12-bit ADC with up to 20 channels and two analog comparators, facilitating sophisticated analog signal processing.
  • Security: Hardware encryption and decryption support for secure data transfer and storage, including AES, SHA, and CRC modules.
  • Energy Efficiency: A variety of power-saving modes to ensure energy efficiency for battery-powered and power-sensitive applications.
  • Package: Available in a 100-pin LQFP package, providing a compact footprint for space-constrained designs.

Applications

The TM4C1294KCPDTI3R is designed to cater to a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Internet of Things (IoT) devices and gateways
  • Networking equipment such as routers and switches
  • Building and home automation
  • Healthcare and medical equipment
  • Smart energy solutions

With its robust feature set, the TM4C1294KCPDTI3R is a versatile microcontroller that provides designers with the tools to create innovative and efficient products for a connected world.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6718 $53.3590
12+ $8.7564 $105.0768
18+ $8.4827 $152.6886
25+ $8.2091 $205.2275
32+ $7.9355 $253.9360
43+ $7.1145 $305.9235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess