EN
  • EN
  • DE

TM4C1292NCPDTT3R

Part No TM4C1292NCPDTT3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP / MCU 32-bit ARM Cortex M4F RISC 1MB Flash 1.2V/3.3V Automotive 128-Pin TQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage 2.97 V ~ 3.63 V
Data Converters A/D 20x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 128-TQFP
Manufacturer Package 128-TQFP (14x14)
Win Source Part Number 797243-TM4C1292NCPDTT3R
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name TM4C1292NCPD
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C1292NCPDTT3R CAD Model

Description

Product Overview: TM4C1292NCPDTT3R

The TM4C1292NCPDTT3R is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the Tiva™ C Series, which is renowned for its robust performance, connectivity features, and power efficiency. The TM4C1292NCPDTT3R is an ideal choice for applications such as industrial control systems, home automation, the Internet of Things (IoT), and networked communication devices.

Key Features:

  • Core: The MCU is built around a powerful ARM® Cortex®-M4F processor core that operates at up to 120 MHz, providing efficient processing capabilities with floating-point unit (FPU) for computationally demanding tasks.
  • Memory: It comes equipped with a generous 1024 KB of flash memory and 256 KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: With integrated Ethernet MAC+PHY, USB 2.0 Host/Device/OTG, and dual CAN controllers, the TM4C1292NCPDTT3R offers a variety of connectivity options for different communication requirements.
  • GPIO: The MCU provides a rich set of GPIO pins that can be configured as digital inputs and outputs to interface with external peripherals.
  • ADCs: It features dual 12-bit Analog-to-Digital Converters (ADCs) with 24 channels, enabling precise measurement of analog signals.
  • Timers: An array of timers, including six 32-bit and six 64-bit timers, are available for precise time control and PWM generation.
  • Security: The device includes a range of security features such as hardware encryption acceleration, a random number generator, and a unique device serial number for secure device authentication.
  • Power Management: Advanced power management features help to reduce power consumption during idle and active states, making it suitable for battery-powered applications.

Applications:

The TM4C1292NCPDTT3R's versatile set of features and connectivity options make it perfectly suited for a wide range of applications. It's commonly used in:

  • Industrial automation and process control
  • Home automation systems
  • IoT devices and gateways
  • Networking equipment
  • Data acquisition systems
  • Medical devices

This MCU is available in a 128-pin TQFP package and is specified for a temperature range of -40°C to 85°C, ensuring reliable operation in diverse environments. The TM4C1292NCPDTT3R by Texas Instruments represents a blend of performance, connectivity, and efficiency, making it an excellent choice for developers looking to create sophisticated and connected embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1882 $64.7528
8+ $13.2826 $106.2608
12+ $12.8675 $154.4100
17+ $12.4524 $211.6908
21+ $12.0374 $252.7854
28+ $10.7921 $302.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess