EN
  • EN
  • DE

TM4C123GE6PMI

Part No TM4C123GE6PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C123
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160 pcs
Win Source Part Number 1383649-TM4C123GE6PMI
Ultra Librarian 3D Model Ultra Librarian TM4C123GE6PMI CAD Model

Description

Product Overview: TM4C123GE6PMI Microcontroller

The TM4C123GE6PMI is a high-performance ARM® Cortex®-M4-based microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is particularly well-suited for industrial control, automotive and home automation systems, and medical devices due to its robust feature set and reliability.

Key Features

  • Core: The TM4C123GE6PMI is powered by a 32-bit ARM Cortex-M4 CPU with a floating-point unit (FPU) that operates at up to 80 MHz, delivering efficient processing capabilities for both integer and floating-point arithmetic.
  • Memory: It includes 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • I/O and Peripherals: The microcontroller features a rich set of peripherals, including GPIOs, UARTs, I2C, SSI/SPI, CAN, USB, and analog-to-digital converters (ADCs), offering versatile options for interfacing with external devices and sensors.
  • PWM Outputs: Advanced PWM outputs are available, making it an ideal choice for motor control applications.
  • Robust Connectivity: Integrated USB 2.0 Full-Speed Device/Host/OTG capabilities enable robust connectivity options for a variety of applications.
  • Energy Efficiency: The TM4C123GE6PMI includes power-saving modes that make it suitable for battery-powered or energy-conscious applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under extreme conditions.

Development Support

Developers can take advantage of Texas Instruments' comprehensive suite of development tools for the TM4C123GE6PMI. This includes the TivaWare™ software package, which provides device drivers, middleware, and example code to streamline application development. Additionally, the microcontroller is supported by various development kits and evaluation boards, which offer a hands-on way to prototype and test designs before moving to production.

Applications

The versatility of the TM4C123GE6PMI allows it to be used in a wide array of applications, such as:

  • Industrial automation and control systems
  • Automotive electronics
  • Home automation and security
  • Medical devices and equipment
  • Internet of Things (IoT) devices

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6919 $58.1514
13+ $7.9523 $103.3799
20+ $7.7038 $154.0760
27+ $7.4553 $201.2931
35+ $7.2068 $252.2380
47+ $6.4613 $303.6811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,857 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess