EN
  • EN
  • DE

MSP430F4361IPNR

Part No MSP430F4361IPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 80LQFP / MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 24KB (24K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number MSP430F4361
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-22759-2,-MSP430F4361IPNRKAM-NDR,296-22759-1,296-22759-2-NDR,296-22759-1-NDR,-MSP430F4361IPNR-NDR,-296-22759-1-NDR,-MSP430F4361IPNRKAM,-296-22759-1-ND
Standard Package 1,000
Win Source Part Number 1322261-MSP430F4361IPNR
Ultra Librarian 3D Model Ultra Librarian MSP430F4361IPNR CAD Model

Description

The Texas Instruments MSP430F4361IPNR is a highly integrated, low-power microcontroller that is part of the MSP430 family, well-known for its exceptional power efficiency and versatile features. This microcontroller is designed to cater to a wide range of embedded applications, particularly those requiring low energy consumption and high performance in a compact form factor.

Key Features:

  • Core: The MSP430F4361IPNR is built around a 16-bit RISC CPU, offering a balanced combination of processing power and energy efficiency, making it ideal for battery-powered and portable devices.
  • Memory: It comes with a generous 32KB of flash memory and 1KB of RAM, providing ample space for program storage and smooth operation of complex applications.
  • Digital and Analog Peripherals: This microcontroller includes a range of peripherals such as digital I/O ports, timers, and a versatile 12-bit analog-to-digital converter (ADC) with multiple channels, supporting intricate sensor interfacing and control tasks.
  • Supply Voltage: The MSP430F4361IPNR operates at a supply voltage ranging from 1.8V to 3.6V, allowing for flexibility in power supply design and compatibility with various battery technologies.
  • Low Power Modes: Multiple low-power modes enable the microcontroller to conserve energy during idle times, making it an excellent choice for applications where power conservation is critical.
  • Package: Housed in an LQFP (Low-profile Quad Flat Package) with 80 pins, the MSP430F4361IPNR offers a compact footprint while still providing ample I/O options for interfacing with other components.

Applications:

The MSP430F4361IPNR is versatile enough to be used in a variety of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Industrial control systems
  • Wireless sensors and IoT devices
  • Consumer electronics

In summary, the Texas Instruments MSP430F4361IPNR microcontroller is an exceptional choice for developers looking to create sophisticated, low-power devices that do not compromise on performance or features.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3486 $51.4402
17+ $6.0296 $102.5032
26+ $5.8412 $151.8712
36+ $5.6528 $203.5008
46+ $5.4643 $251.3578
62+ $4.8991 $303.7442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess