EN
  • EN
  • DE

TM4C1236H6PMI7R

Part No TM4C1236H6PMI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C1236
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1318597-TM4C1236H6PMI7R
Ultra Librarian 3D Model Ultra Librarian TM4C1236H6PMI7R CAD Model

Description

The TM4C1236H6PMI7R is a high-performance ARM® Cortex®-M4F based microcontroller (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This advanced MCU is part of the Tiva™ C Series, which is renowned for its integrated peripherals, diverse connectivity options, and robust performance in industrial, automotive, and consumer electronics markets.

Key Features

  • Core: ARM® Cortex®-M4F Processor with a floating-point unit operating at up to 80 MHz.
  • Memory: 256KB Flash memory and 32KB SRAM, which facilitate complex application development and real-time data processing.
  • Communication Peripherals: Includes a variety of serial communication options such as I2C, SPI, UARTs, and USB 2.0 OTG/Host/Device.
  • Digital Peripherals: Features General-Purpose Input/Output (GPIO) pins, timers, PWM modules, and Quadrature Encoder Inputs for versatile control applications.
  • Analog Peripherals: Equipped with 12-bit Analog-to-Digital Converters (ADCs) with sample and hold capabilities, as well as Analog Comparators for precision sensing applications.
  • Advanced Hibernation Module: Supports efficient power management with a Real-Time Clock for low-power operation.
  • Robust Security Features: Includes hardware encryption and decryption modules to ensure secure data communication and protection against unauthorized access.
  • Package: Available in a compact 64-pin LQFP package, ideal for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in extreme conditions.

Applications

The TM4C1236H6PMI7R MCU is suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation and smart appliances
  • Medical devices
  • Portable instrumentation
  • Internet of Things (IoT) devices

With its powerful ARM Cortex-M4F core, extensive set of peripherals, and low-power operation, the TM4C1236H6PMI7R microcontroller is a versatile and reliable choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess