EN
  • EN
  • DE

TM4C1233H6PGEIR

Part No TM4C1233H6PGEIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797202-TM4C1233H6PGEIR
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1233H6PGE
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1233H6PGEIR CAD Model

Description

The TM4C1233H6PGEIR is a high-performance ARM Cortex-M4F-based microcontroller from Texas Instruments, designed to meet the requirements of a wide range of applications including industrial control, automotive systems, and home automation. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust performance and integration of advanced features.

At the heart of the TM4C1233H6PGEIR is a 32-bit ARM Cortex-M4F core that runs at up to 80 MHz, providing ample processing power for complex tasks. This core is equipped with a floating-point unit (FPU) that accelerates single-precision floating-point operations, essential for math-intensive applications.

The microcontroller comes with 256 KB of Flash memory and 32 KB of SRAM, allowing for efficient code and data management. Additionally, it features a range of peripherals such as multiple serial communication interfaces (UART, I2C, SSI, USB), Analog-to-Digital Converters (ADCs), and versatile Digital I/Os, making it highly adaptable to various interfacing requirements.

One of the standout features of the TM4C1233H6PGEIR is its connectivity capabilities. With an integrated USB 2.0 Full-Speed Device/Host/OTG controller and a PHY, it simplifies the implementation of USB connectivity in embedded systems. The microcontroller also includes a set of sophisticated timers, PWM outputs, and capture inputs to support timing-critical tasks and complex control algorithms.

For enhanced security and system reliability, the TM4C1233H6PGEIR incorporates a range of protective features such as watchdog timers, brown-out protection, and a Memory Protection Unit (MPU) that safeguards the memory space against unauthorized access.

Designed with power efficiency in mind, the TM4C1233H6PGEIR supports multiple power-saving modes, which enable the reduction of power consumption during idle or low-activity periods, making it suitable for battery-operated or power-sensitive applications.

Overall, the TM4C1233H6PGEIR microcontroller from Texas Instruments is a versatile and powerful solution that delivers high performance, extensive integration, and efficiency for a wide array of embedded system applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8552 $59.5656
7+ $16.2914 $114.0398
10+ $15.7823 $157.8230
14+ $15.2732 $213.8248
17+ $14.7641 $250.9897
23+ $13.2368 $304.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess