EN
  • EN
  • DE

TM4C1233E6PZIR

Part No TM4C1233E6PZIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel - TR
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Manufacturer Homepage www.ti.com
Win Source Part Number 750190-TM4C1233E6PZIR
Popularity Medium
Supply and Demand Status Balance
Family Name TM4C1233E6PZ
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TM4C1233E6PZIR CAD Model

Description

Product Overview: TM4C1233E6PZIR

The TM4C1233E6PZIR is a high-performance microcontroller from Texas Instruments designed for a broad range of applications. This advanced piece of technology is part of the Tiva™ C Series, which is renowned for its robust performance, connectivity features, and power efficiency. The TM4C1233E6PZIR is particularly well-suited for industrial control, automotive and transportation systems, home automation, and consumer electronics.

Key Features

  • Core: The microcontroller is built around an ARM® Cortex®-M4 core with a floating-point unit, running at up to 80 MHz. This provides a balanced combination of high performance and power efficiency, making it ideal for processing complex algorithms and control functions.
  • Memory: It comes with a generous 256 KB of flash memory and 32 KB of SRAM, which ensures ample space for application code and data storage.
  • Communication Interfaces: The TM4C1233E6PZIR offers a rich set of communication features, including I2C, SPI, UARTs, USB, and CAN, which enable easy integration with peripheral devices and other systems.
  • Timers and PWM: A variety of timers, including general-purpose and wide timers, as well as PWM outputs, provide excellent resources for time-related control tasks.
  • ADC: The inclusion of a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels allows for precise analog signal measurement, which is critical for many sensor-based applications.
  • GPIO: A vast array of General-Purpose Input/Output (GPIO) pins with programmable control enhances the flexibility and adaptability of the microcontroller for various hardware interfaces.
  • Power Management: Advanced power management features ensure that the microcontroller operates reliably under different power conditions and supports low-power modes for energy-sensitive applications.

Robust Design

The TM4C1233E6PZIR is designed with industrial-grade qualities, offering a wide operating temperature range and robustness against environmental challenges. This makes it an excellent choice for deployment in harsh industrial environments where reliability is paramount.

Development Support

Developers can take advantage of Texas Instruments' comprehensive software ecosystem, including the TivaWare™ software package, which provides extensive libraries and code examples to accelerate application development. Additionally, the microcontroller is supported by an array of development tools and evaluation kits, simplifying prototyping and testing.

In summary, the TM4C1233E6PZIR microcontroller from Texas Instruments is a versatile and dependable solution for designers looking to create sophisticated and power-efficient applications across a diverse range of industries.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.3681 $58.3681
3+ $47.8918 $143.6754
4+ $46.3952 $185.5808
5+ $44.8986 $224.4930
6+ $43.4020 $260.4120
8+ $38.9121 $311.2968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess