EN
  • EN
  • DE

TM4C1233E6PZI7

Part No TM4C1233E6PZI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series Tiva™ C
Package Tube
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.08V ~ 3.63V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name TM4C1233
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900317-TM4C1233E6PZI7
Ultra Librarian 3D Model Ultra Librarian TM4C1233E6PZI7 CAD Model

Description

The TM4C1233E6PZI7 microcontroller is a high-performance ARM Cortex-M4F based processing unit developed by Texas Instruments, designed to cater to a wide range of embedded applications. This product is part of the Tiva™ C Series, which is well-known for its robustness, versatility, and the integration of advanced connectivity features.

Key Features

  • CPU: The core runs at up to 80 MHz, providing users with 100 DMIPS of computing performance. This allows for efficient handling of complex algorithms and control systems.
  • Memory: It comes with 256 KB of flash memory and 32 KB of SRAM, which is sufficient for storing applications and for real-time data processing.
  • Advanced Peripherals: The device includes a variety of peripherals such as a 12-bit ADC, PWM outputs, and multiple communication interfaces like UART, SPI, I2C, and USB.
  • Connectivity: With its integrated USB 2.0 Full-Speed Device/Host/OTG interface, it provides excellent connectivity options for interfacing with various devices and for implementing custom USB applications.
  • Power Efficiency: Designed for power-sensitive applications, it offers multiple power-saving modes to ensure optimal power consumption.
  • Robustness: The microcontroller operates over an industrial temperature range and includes a variety of built-in protection mechanisms to enhance reliability.

Applications

The TM4C1233E6PZI7 is ideal for a range of applications including but not limited to industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its rich set of features and connectivity options make it particularly well-suited for applications requiring significant computational capabilities along with robust interfacing options.

Support and Resources

Texas Instruments provides extensive support for the TM4C1233E6PZI7 microcontroller, including a comprehensive suite of software tools, libraries, and documentation to assist developers in bringing their products to market quickly and efficiently. Additionally, the TI community and technical support are valuable resources for troubleshooting and learning.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess