EN
  • EN
  • DE

TM4C1233D5PZIR

Part No TM4C1233D5PZIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Tiva™ C
Package Reel - TR
Number of I/O 69
Family Name TM4C1233
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847612-TM4C1233D5PZIR
Ultra Librarian 3D Model Ultra Librarian TM4C1233D5PZIR CAD Model

Description

The TM4C1233D5PZIR is a high-performance microcontroller unit (MCU) from the renowned Texas Instruments TM4C series, designed to cater to a wide array of embedded applications. This advanced MCU is built on the ARM Cortex-M4F processor, which is known for its exceptional computational power and efficiency, making it an ideal choice for industrial control, automotive, and IoT applications.

Key Features

  • Processor Core: The device features a 32-bit ARM Cortex-M4F core with a floating-point unit (FPU) that operates at a frequency of up to 80 MHz. This core provides ample processing capabilities to handle complex algorithms and real-time data processing.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, ensuring sufficient space for program storage and efficient runtime data handling.
  • Connectivity: The MCU offers a range of communication interfaces, including USB, UART, SPI, I2C, and CAN, providing versatile options for connecting with other devices and peripherals.
  • Digital and Analog Peripherals: It includes a variety of digital and analog peripherals such as timers, PWM outputs, and a 12-bit ADC, which are essential for controlling and interfacing with external components.
  • Power Management: The TM4C1233D5PZIR incorporates advanced power management features that support different power modes, reducing power consumption for battery-powered applications.
  • Package and Temperature Range: This MCU is available in a 100-pin LQFP package and is specified for an extended industrial temperature range of -40°C to +85°C, making it robust for harsh environments.

Applications

The versatility of the TM4C1233D5PZIR makes it suitable for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics and engine management
  • Home automation and smart appliances
  • Medical devices and healthcare equipment
  • IoT devices and connectivity solutions

With its powerful ARM Cortex-M4F core, extensive memory, and a wide array of peripherals, the Texas Instruments TM4C1233D5PZIR MCU stands out as a reliable and flexible solution for designers looking to create sophisticated embedded systems with stringent performance and power efficiency requirements.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess