EN
  • EN
  • DE

TM4C1232H6PMIR

Part No TM4C1232H6PMIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797197-TM4C1232H6PMIR
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1232H6PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1232H6PMIR CAD Model

Description

Introducing the TM4C1232H6PMIR Microcontroller from Texas Instruments

The TM4C1232H6PMIR is a high-performance ARM Cortex-M4F based microcontroller brought to you by Texas Instruments. This microcontroller is designed to meet the rigorous demands of modern embedded applications, providing a robust set of features to support a wide range of functionalities.

At the heart of the TM4C1232H6PMIR lies a 32-bit ARM Cortex-M4F core, which operates at up to 80 MHz. This core is equipped with a floating-point unit (FPU) that accelerates single-precision float point math operations and enhances the performance of applications involving complex mathematical computations.

The device boasts an impressive 256KB of flash memory, ensuring ample space for application code, and 32KB of SRAM, which provides the speed and efficiency required for real-time operations. The microcontroller's flash memory comes with a 1,000 write/erase cycles guarantee, ensuring long-term reliability for your applications.

For connectivity, the TM4C1232H6PMIR offers a range of options including USB 2.0 device/host/OTG capabilities, UARTs, SSI/SPI, I2C, and CAN for interfacing with other devices and peripherals. It also features versatile digital functions with its General-Purpose Input/Outputs (GPIOs) that are 5V-tolerant, adding to the MCU's robustness in various operating conditions.

Furthermore, the microcontroller includes a rich set of analog peripherals, such as a 12-bit, 2MSPS Analog-to-Digital Converters (ADCs) that provide precise measurement capabilities for sensor interfacing. It also includes analog comparators for real-time signal monitoring without the need for external components.

With its integrated PWM outputs and timers, the TM4C1232H6PMIR is well-suited for motor control applications, allowing for precise control over motor speed and positioning. Its advanced Hibernation module enables low-power operation, making it ideal for battery-powered or energy-saving applications.

For secure operation, the microcontroller is equipped with a variety of protection features, including a hardware random number generator (RNG) for cryptographic operations and hardware support for AES encryption/decryption, ensuring secure data communication and storage.

In summary, the TM4C1232H6PMIR from Texas Instruments is a powerful, secure, and versatile microcontroller that provides a comprehensive solution for a wide range of embedded systems. Whether you are developing industrial controls, consumer electronics, or Internet-of-Things (IoT) devices, this MCU is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2950 $61.4750
10+ $10.0882 $100.8820
16+ $9.7730 $156.3680
22+ $9.4577 $208.0694
28+ $9.1424 $255.9872
37+ $8.1967 $303.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess