EN
  • EN
  • DE

TM4C1231H6PZIR

Part No TM4C1231H6PZIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797194-TM4C1231H6PZIR
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1231H6PZ
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1231H6PZIR CAD Model

Description

The TM4C1231H6PZIR is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced MCU is part of TI's Tiva™ C Series, designed to meet the rigorous demands of modern embedded applications.

Key Features

  • Core: The TM4C1231H6PZIR is built around a powerful ARM® Cortex®-M4 core with a floating-point unit (FPU). This 32-bit processor core operates at a frequency of up to 80 MHz, delivering exceptional processing power and efficiency for complex computations and control algorithms.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage. The flash memory is highly reliable and allows for in-system programming and in-application reprogramming, facilitating firmware updates and application tweaks.
  • I/O and Peripherals: The device features a rich set of peripherals, including multiple serial communication interfaces such as UART, SPI, I2C, and USB. It also offers versatile digital and analog functionality with GPIO pins, ADC channels, PWM outputs, and timers, enabling a wide range of application possibilities.
  • Connectivity: Enhanced connectivity options are provided through an integrated USB 2.0 device and host functionality, allowing for easy connection to other devices and systems for data transfer and communication.
  • Power Efficiency: Designed with power efficiency in mind, the TM4C1231H6PZIR incorporates power-saving modes, which significantly reduce power consumption during idle or low-activity periods, making it ideal for battery-operated and power-sensitive applications.
  • Package: The MCU is available in a 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while providing enough pins for extensive peripheral and I/O interfacing.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance even in harsh environmental conditions.

Applications

The TM4C1231H6PZIR is ideal for a wide array of applications, including industrial control systems, home automation, automotive electronics, and medical devices. Its robust architecture and extensive feature set make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

Support and Resources

Texas Instruments provides comprehensive support for the TM4C1231H6PZIR with a wealth of development tools, software libraries, and documentation, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0898 $56.6286
16+ $6.6378 $106.2048
24+ $6.4303 $154.3272
33+ $6.2229 $205.3557
42+ $6.0155 $252.6510
56+ $5.3932 $302.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess